EN
  • EN
  • DE

MAX6167BESA

Part No MAX6167BESA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description Precision, Micropower, Low-Dropout, High- Output-Current, SO-8 Voltage References | IC VREF SERIES 4.5V 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 4.5V
Output Current 5mA
Tolerance ±0.11%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 55μVp-p
Noise - 10Hz to 10kHz 55μVrms
Parts Input Voltage (V) 4.7V ~ 12.6V
Supply Current 120μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX6167
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214395-MAX6167BESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6167BESA CAD Model

Description

Maxim Integrated's MAX6167BESA Precision Voltage Reference

The MAX6167BESA from Maxim Integrated is a high-quality, precision voltage reference that offers a stable and accurate voltage output, designed for a wide array of applications where a stable reference voltage is crucial. This device is particularly suitable for high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other high-precision analog circuitry.

With a low dropout voltage and a wide supply range, the MAX6167BESA is versatile and can be used in systems that have varying supply voltages. It provides a fixed output voltage of 2.5V, which is maintained with a high level of accuracy over temperature and time. The initial accuracy of the output voltage is impressive, typically within ±0.2% at room temperature, and it maintains this accuracy over the full operating temperature range of -40°C to +85°C.

One of the key features of the MAX6167BESA is its low temperature coefficient, typically less than 10ppm/°C, which ensures that the output voltage remains stable even with changes in ambient temperature. This makes it an excellent choice for use in environments with fluctuating temperatures.

The device also boasts a low output noise, which is critical for precision applications. With a typical output noise of only 15µV RMS, the MAX6167BESA provides a clean reference voltage that can help to maximize the performance of the overall system. Furthermore, the device offers excellent long-term stability, minimizing drift over time and ensuring consistent performance.

Available in a compact 8-pin NSOIC package, the MAX6167BESA is designed for easy integration into a variety of electronic systems. It also features a force and sense connection that allows for remote voltage sensing, compensating for voltage drops in the power supply line to ensure the accuracy of the voltage at the load.

Whether you're designing precision measurement equipment, portable instruments, or any other application requiring a high-precision voltage reference, the MAX6167BESA from Maxim Integrated is a reliable and high-performance choice that delivers consistent accuracy and stability.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess