EN
  • EN
  • DE

MAX6167AESA+T

Part No MAX6167AESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.5V
Output Current 5mA
Tolerance ±0.04%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 55μVp-p
Noise - 10Hz to 10kHz 55μVrms
Voltage - Input 4.7 V to 12.6 V
Operating Supply Current 120μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069801-MAX6167AESA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6167AESA+T CAD Model

Description

Maxim Integrated MAX6167AESA+T Precision Voltage Reference

The MAX6167AESA+T from Maxim Integrated is a high-precision voltage reference that offers a fixed output voltage with low noise and excellent temperature stability. Designed for space-constrained applications, it is available in a small 8-pin NSOIC package, making it suitable for a wide range of applications, including data acquisition systems, portable instrumentation, medical devices, and industrial control systems.

Key Features

  • Fixed Output Voltage: This device provides a stable 4.096V output, which is a common reference voltage for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • High Accuracy: The MAX6167AESA+T boasts an impressive initial accuracy of ±0.15%, ensuring precise reference voltage for critical applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 5ppm/°C, this voltage reference maintains its accuracy over a wide temperature range, making it reliable for use in varying environmental conditions.
  • Low Dropout Voltage: The low dropout voltage feature allows the device to operate effectively even with minimal difference between the input voltage and the output voltage, enhancing its efficiency in battery-operated devices.
  • Low Supply Current: The device's supply current is typically 180μA, which is ideal for power-sensitive applications.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range from 4.5V to 12.6V, providing flexibility in system design.

Applications

The MAX6167AESA+T serves a variety of applications where a stable reference voltage is crucial. Its precision and low power consumption make it an excellent choice for:

  • Portable and Battery-Powered Equipment
  • Data Acquisition Systems
  • Industrial Process Control
  • Precision Instrumentation
  • Medical Devices

With its combination of accuracy, stability, and low power consumption, the MAX6167AESA+T is a versatile component that enhances the performance of high-precision electronic systems. Maxim Integrated's commitment to quality ensures that this voltage reference will deliver consistent performance, contributing to the reliability and accuracy of the end product.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess