EN
  • EN
  • DE

MAX6164BESA+

Part No MAX6164BESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 5mA
Tolerance ±0.12%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 50μVp-p
Noise - 10Hz to 10kHz 50μVrms
Voltage - Input 4.296 V to 12.6 V
Operating Supply Current 120μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069793-MAX6164BESA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6164BESA+ CAD Model

Description

Maxim Integrated's MAX6164BESA+ Voltage Reference

The MAX6164BESA+ is a high-precision, low-noise, low-dropout voltage reference from Maxim Integrated. This component is designed to provide a stable and accurate voltage reference for various applications, including data converters, portable instrumentation, and industrial control systems. With its advanced design and robust features, the MAX6164BESA+ ensures reliable performance in the most demanding environments.

One of the key attributes of the MAX6164BESA+ is its low temperature coefficient, typically 3ppm/°C, which guarantees minimal deviation in output voltage over a wide temperature range. This makes it an excellent choice for applications requiring consistent performance regardless of external temperature fluctuations.

The device operates from a wide supply voltage range of +2.7V to +12.6V and provides a fixed output voltage that can be factory-set between +2.048V and +5.000V. This flexibility allows designers to use the MAX6164BESA+ in diverse systems without the need for additional voltage regulation components.

With its low dropout voltage, typically 100mV at 2.5mA load, the MAX6164BESA+ is also well-suited for battery-operated devices, where power efficiency is critical. The low dropout feature ensures that the device can maintain accurate output voltage even when the supply voltage is nearly equal to the output voltage, thus extending battery life and reducing power consumption.

The MAX6164BESA+ boasts an impressive low output noise of 15µVp-p/V, which is essential for applications where noise can adversely affect system performance, such as precision measurement equipment and high-resolution data acquisition systems.

The device is offered in a compact 8-pin NSOIC package, making it an ideal solution for space-constrained applications. Additionally, the MAX6164BESA+ is specified over the extended industrial temperature range of -40°C to +85°C, ensuring reliable operation in a variety of conditions.

In summary, the MAX6164BESA+ from Maxim Integrated is a versatile, high-performance voltage reference that offers excellent accuracy, stability, and low power consumption, making it an ideal choice for a wide range of electronic systems.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess