EN
  • EN
  • DE

MAX6141EUR-T

Part No MAX6141EUR-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1% SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Part Status Obsolete (End Of Life)
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 4.096V
Current - Output 1mA
Tolerance ±1%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 25μVp-p
Noise - 10Hz to 10kHz 700μVp-p
Voltage - Input 4.3V ~ 12.6V
Current - Supply 130μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Part Number Series MAX6141
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806105-MAX6141EUR-T
Ultra Librarian 3D Model Ultra Librarian MAX6141EUR-T CAD Model

Description

Maxim Integrated's MAX6141EUR-T Voltage Reference

The MAX6141EUR-T is a high-precision, low-dropout, micropower voltage reference from Maxim Integrated. This component is part of a series that offers a stable and accurate reference voltage, making it an ideal choice for precision data converters and voltage monitoring applications in a wide range of industries.

Featuring a series reference architecture, the MAX6141EUR-T provides a fixed output voltage of 4.096V with an impressive initial accuracy of ±0.02%. This accuracy is maintained over the full operating temperature range of -40°C to +85°C, ensuring reliable performance in even the most challenging environmental conditions.

With a low supply current of typically 120µA (maximum 135µA), this voltage reference is an excellent choice for battery-powered and portable devices where power efficiency is critical. Additionally, the low dropout voltage of the MAX6141EUR-T allows it to function correctly even when the supply voltage is very close to the output voltage, which further enhances its suitability for low-power applications.

The MAX6141EUR-T comes in a compact SOT-23 package, making it easy to incorporate into space-constrained designs. It also features a tempco as low as 35ppm/°C, which means that the output voltage remains stable with temperature changes, providing a reliable reference under varying conditions.

Maxim Integrated has designed the MAX6141EUR-T with an output load capability of 5mA, which is sufficient for driving most ADCs and DACs without the need for an additional buffer. Moreover, the device is characterized by its excellent line regulation and low output noise, making it an exceptional choice for high-resolution analog-to-digital conversion applications.

In summary, the MAX6141EUR-T voltage reference is a high-quality, stable, and precise solution for a variety of applications requiring an accurate reference voltage. Its low power consumption, high accuracy, and small form factor make it a versatile choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6223 $50.7122
34+ $2.9721 $101.0514
53+ $2.8793 $152.6029
72+ $2.7864 $200.6208
93+ $2.6935 $250.4955
125+ $2.4149 $301.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess