EN
  • EN
  • DE

MAX6141ESA

Part No MAX6141ESA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1% 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Series Voltage Reference IC Fixed 4.096V V ±1% 1 mA 8-SOIC
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MAX6141
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882132-MAX6141ESA
Ultra Librarian 3D Model Ultra Librarian MAX6141ESA CAD Model

Description

Maxim Integrated MAX6141ESA Precision Voltage Reference

The MAX6141ESA from Maxim Integrated is a high-precision voltage reference component designed to offer a stable and accurate reference voltage for various applications. This device is part of Maxim's series of low-dropout, micropower, three-terminal voltage references that provide a fixed voltage output from an unregulated input source. The MAX6141ESA is an essential building block in precision data conversion systems, analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and various mixed-signal circuits.

Featuring a series reference architecture, the MAX6141ESA provides a 4.096V output voltage with an impressive initial accuracy of ±0.02%. It has an excellent temperature coefficient of just 3ppm/°C (typical), ensuring stable performance over a wide temperature range of -40°C to +85°C. This makes it suitable for demanding applications that require high stability and accuracy in environments with fluctuating temperatures.

With a low supply current of only 120µA (typical), this voltage reference is optimized for battery-powered and portable devices where power efficiency is crucial. Moreover, the MAX6141ESA can source or sink up to 5mA of output current, providing versatility in a broad range of load conditions. The low dropout voltage of merely 200mV (max) at full load allows for operation with minimal headroom above the output voltage, which is beneficial in low-voltage applications.

The MAX6141ESA is available in a compact 8-pin SOIC package, making it easy to integrate into space-constrained designs. Its no-load condition stability and low output noise of 15µVp-p (0.1Hz to 10Hz) contribute to its use in high-performance applications where noise sensitivity is critical, such as precision measurement instruments and industrial control systems.

Overall, the Maxim Integrated MAX6141ESA is a reliable and high-quality component for designers seeking a stable voltage reference with low power consumption, high accuracy, and minimal temperature drift. Its robust features make it an ideal choice for precision applications in medical, industrial, and portable electronics.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6259 $57.7698
54+ $2.1547 $116.3538
84+ $2.0873 $175.3332
115+ $2.0200 $232.3000
148+ $1.9526 $288.9848
198+ $1.7507 $346.6386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess