EN
  • EN
  • DE

MAX6138CEXR25+T

Part No MAX6138CEXR25+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Shunt
Output Type Fixed
Output Voltage 2.5V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 25ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 65μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-70, SOT-323
Manufacturer Package SC-70-3
Win Source Part Number 705017-MAX6138CEXR25+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6138
Introduction Date October 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX6138CEXR25+T CAD Model

Description

Maxim Integrated MAX6138CEXR25+T Voltage Reference

The Maxim Integrated MAX6138CEXR25+T is a high-precision, low-dropout voltage reference that offers an impressive combination of features and performance for a wide range of applications. This device is designed to provide a fixed 2.5V output with an extended temperature range, making it an ideal choice for precision data converters, portable instrumentation, and industrial control systems.

Key Features:

  • High Accuracy: The MAX6138CEXR25+T boasts an initial accuracy of ±0.1%, providing a stable and precise reference voltage for critical applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 35ppm/°C, this voltage reference maintains its accuracy over a wide temperature range, ensuring reliable performance in varying environmental conditions.
  • Low Dropout Voltage: The device operates with a minimal dropout voltage, making it suitable for battery-powered applications where power efficiency is crucial.
  • Extended Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, catering to applications that demand high reliability under extreme conditions.
  • Small Package: The MAX6138CEXR25+T is available in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications:

  • Precision Data Converters
  • Portable Instrumentation
  • Industrial Control Systems
  • Battery-Powered Equipment
  • Automotive Systems

The MAX6138CEXR25+T from Maxim Integrated is equipped with a bandgap circuit design that ensures stable performance and low dynamic impedance. This design contributes to its excellent transient response, making it a robust choice for systems that experience rapid changes in load conditions. Additionally, the device's tight output voltage tolerance minimizes the need for external calibration, thus simplifying design and reducing system costs.

With its combination of high accuracy, stability, and compact form factor, the MAX6138CEXR25+T stands out as a superior voltage reference solution for engineers looking to enhance the performance of their precision electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0956 $61.4340
35+ $3.3611 $117.6385
54+ $3.2559 $175.8186
74+ $3.1508 $233.1592
95+ $3.0457 $289.3415
127+ $2.7304 $346.7608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess