EN
  • EN
  • DE

MAX6126AASA25+T

Part No MAX6126AASA25+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 10mA
Tolerance ±0.02%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 1.45μVp-p
Voltage - Input 2.7 V ~ 12.6 V
Operating Supply Current 725μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 704991-MAX6126AASA25+T
Series MAX series
Family Name MAX6126
Introduction Date October 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6126AASA25+T CAD Model

Description

Maxim Integrated MAX6126AASA25+T Ultra-High-Precision Voltage Reference

The MAX6126AASA25+T is an exemplary ultra-high-precision, low-noise, low-dropout voltage reference from Maxim Integrated. This component is part of a series that offers a stable and precise reference voltage, making it an ideal choice for high-accuracy applications in measurement, control systems, and precision converters.

With an impressive initial accuracy of ±0.02% and a low temperature coefficient of 3ppm/°C (max), this voltage reference ensures reliable performance over a wide temperature range. The MAX6126AASA25+T operates from a wide supply voltage range of 2.7V to 12.6V and provides a fixed output voltage of 2.5V, which is suitable for a variety of analog circuits.

One of the key features of this device is its low dropout voltage, which allows it to maintain its output stability with minimal difference between the input and output voltages. Additionally, the MAX6126AASA25+T exhibits an exceptionally low output noise of only 1.6µVp-p (0.1Hz to 10Hz), making it an ideal choice for sensitive electronic applications where noise can be a critical factor.

The MAX6126AASA25+T also includes a force-sense (F/S) feature that corrects for line drops, ensuring the accuracy of the voltage at the load, not just at the pin of the device. This is particularly useful in distributed power supply systems or in situations with long traces on a circuit board.

Designed with versatility in mind, this voltage reference comes in a small 8-pin SOIC package, which is perfect for space-constrained applications. Its extended temperature range from -40°C to +125°C allows for operation in diverse environmental conditions. Moreover, the MAX6126AASA25+T is offered in a tape-and-reel form, which facilitates easy integration into automated manufacturing processes.

Overall, the MAX6126AASA25+T stands out as a reliable and high-performance solution for providing a stable reference voltage in precision applications such as high-resolution ADCs/DACs, portable instrumentation, and industrial control systems.

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8984 $53.8824
25+ $4.0192 $100.4800
39+ $3.8936 $151.8504
54+ $3.7680 $203.4720
69+ $3.6424 $251.3256
92+ $3.2656 $300.4352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,540 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess