EN
  • EN
  • DE

MAX6126A21+T

Part No MAX6126A21+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.048V 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 2.048V
Output Current 10mA
Tolerance ±0.06%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 1.3μVp-p
Voltage - Input 2.7 V ~ 12.6 V
Operating Supply Current 725μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 704983-MAX6126A21+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6126
Introduction Date October 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX6126A21+T CAD Model

Description

The MAX6126A21+T is an ultra-high-precision, low-noise, low-dropout voltage reference from Maxim Integrated. This device is part of a series designed to provide a stable and precise reference voltage for high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other high-accuracy analog circuitry.

Featuring an impressive initial accuracy of ±0.02% and a low temperature coefficient of 3ppm/°C (max), the MAX6126 ensures a consistent and reliable reference over a wide temperature range. This makes it an ideal choice for precision applications such as medical devices, industrial controls, and high-end instrumentation.

The device operates from a wide supply voltage range of 2.7V to 12.6V and provides a fixed output voltage of 2.048V, which is commonly used in 12-bit, 14-bit, and 16-bit ADCs and DACs. The MAX6126A21+T is capable of sourcing and sinking up to 10mA of output current, allowing it to drive the reference input of multiple devices in parallel.

One of the key features of the MAX6126 is its low dropout voltage, which enables it to maintain a stable output even with minimal input-to-output differential. This makes it suitable for battery-powered and portable applications where power efficiency is critical. Additionally, the device boasts an exceptionally low output noise of 3µVp-p (0.1Hz to 10Hz), which contributes to the overall performance of the analog system by minimizing signal interference.

The MAX6126A21+T comes in a small, 3-pin SOT-23 package, making it easy to integrate into space-constrained designs. It also includes a force-sense connection that corrects for any errors due to PCB trace resistance, ensuring the accuracy of the voltage delivered to the load.

Overall, the MAX6126A21+T from Maxim Integrated represents a blend of precision, stability, and versatility, making it a top choice for engineers looking to enhance the performance of their high-accuracy analog systems.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0930 $55.4650
11+ $9.1020 $100.1220
18+ $8.8176 $158.7168
24+ $8.5331 $204.7944
31+ $8.2487 $255.7097
41+ $7.3954 $303.2114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,572 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess