The MAX6120ESA is a high-precision voltage reference component manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This device is designed to provide a stable and accurate reference voltage for various applications, including data converters, portable instrumentation, and power supplies.
Key Features:
- Low Dropout Voltage: The MAX6120 operates with a very low dropout voltage, making it ideal for battery-operated devices where power efficiency is crucial.
- High Accuracy: It offers a high initial accuracy, ensuring precise voltage reference for critical applications.
- Low Temperature Coefficient: The device has a low temperature coefficient, which means its output remains stable over a wide temperature range, enhancing the reliability of the applications it is used in.
- Stable with Capacitive Loads: The MAX6120 is designed to remain stable with capacitive loads, which is essential for maintaining performance in dynamic conditions.
- Wide Supply Voltage Range: This voltage reference can operate over a broad supply voltage range, providing flexibility in various power supply designs.
Technical Specifications:
- Output Voltage: Fixed
- Package/Case: 8-SOIC (0.154", 3.90mm Width)
- Operating Temperature: -40°C to +85°C
- Mounting Type: Surface Mount
The MAX6120ESA is available in a small 8-pin SOIC package, making it suitable for space-constrained applications. Its robust design and high precision make it an excellent choice for systems that require a reliable reference voltage. Whether used in industrial, automotive, or consumer electronics, the MAX6120ESA by Maxim Integrated stands out for its performance and durability.
For engineers and designers looking for a dependable voltage reference that combines precision with practicality, the MAX6120ESA is a component that meets stringent requirements and ensures the integrity of the electronic systems it serves.