EN
  • EN
  • DE

MAX6071BAUT25/V+T

Part No MAX6071BAUT25/V+T
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.08% SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203298-MAX6071BAUT25/V+T
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference
Series Automotive, AEC-Q100
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Reference Type Series
Output Type Fixed
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Ultra Librarian 3D Model Ultra Librarian MAX6071BAUT25/V+T CAD Model

Description

Maxim Integrated's MAX6071BAUT25/V+T Precision Voltage Reference

The MAX6071BAUT25/V+T from Maxim Integrated is a high-accuracy, low-dropout, and low-noise voltage reference chip designed to deliver a precise 2.5V output. This device is specifically engineered to provide a stable and reliable reference voltage for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry in a wide range of applications.

With an impressive initial accuracy of ±0.04% and a low temperature coefficient of 10ppm/°C (max) over the -40°C to +125°C temperature range, the MAX6071BAUT25/V+T ensures consistent performance under varying environmental conditions. This makes it an ideal choice for mission-critical applications where precision is paramount.

The device features a low dropout voltage, which allows it to maintain accurate output even with minimal input-to-output differential. This characteristic is particularly beneficial in battery-powered devices where power efficiency is crucial. Furthermore, the MAX6071BAUT25/V+T boasts an excellent low output noise of just 11.5μVp-p (0.1Hz to 10Hz), making it suitable for noise-sensitive applications such as medical equipment, precision instrumentation, and high-end audio equipment.

The compact SOT23 package of the MAX6071BAUT25/V+T allows for a minimal footprint on the PCB, saving valuable board space without compromising performance. Additionally, it features a force and sense capability that provides remote voltage sensing, ensuring the accuracy of the voltage delivered to the load despite any IR drop in the PCB traces.

For designers looking for a reliable and high-precision voltage reference, the MAX6071BAUT25/V+T is an excellent choice. Its combination of accuracy, stability, and low noise, along with its small package size, makes it a versatile component for a variety of precision voltage applications.

  • Output Voltage: 2.5V
  • Initial Accuracy: ±0.04%
  • Temperature Coefficient: 10ppm/°C (max)
  • Low Dropout Voltage
  • Low Noise: 11.5μVp-p (0.1Hz to 10Hz)
  • Package: SOT23
  • Temperature Range: -40°C to +125°C

Whether it's for industrial, automotive, or consumer electronics, the MAX6071BAUT25/V+T is designed to meet the stringent requirements of a wide array of precision voltage reference needs.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess