EN
  • EN
  • DE
  • IT

MAX6070BAUT41+T

Part No MAX6070BAUT41+T
Manufacturer Maxim Integrated
Catalog OEM Souring
Description Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1464170-MAX6070BAUT41+T
Manufacturer Maxim Integrated
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 4.096V
Current - Output 10mA
Tolerance ±0.08%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 9.6µVp-p
Noise - 10Hz to 10kHz 9µVrms
Voltage - Input 4.3 V ~ 5.5 V
Current - Supply 350µA
Operating Temperature -40°C ~ 125°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-6
Ultra Librarian 3D Model Ultra Librarian MAX6070BAUT41+T CAD Model

Description

The MAX6070BAUT41+T from Maxim Integrated is a high-precision voltage reference component, designed to provide stable and accurate reference voltages for analog-to-digital converters, digital-to-analog converters, and other precision circuitry. With its low dropout voltage and ability to maintain stability over a wide range of temperatures and supply variations, this component is an essential building block in applications demanding high accuracy and reliability, such as medical devices, precision instrumentation, and industrial control systems. Its small package size facilitates ease of integration into space-constrained applications. The MAX6070BAUT41+T ensures consistent performance, enhancing the overall accuracy of electronic systems in which it is used.

You May Also Be Interested in

NEC
Transistor
Need more? Email Us
NEC
DC Power supply
Need more? Email Us
Nexperia USA Inc.
Counte Shift Registers
Lowest to $26.2737
Nexperia USA Inc.
SHIFT REGISTER
Need more? Email Us
Texas Instruments
Converte CMOS
Need more? Email Us
Murata Electronics North America
MLCC - SMD/SMT 1 uF 25 VDC 10% 0402 X6S AEC-Q200
Lowest to $0.0138
NEC
TFT 8.4" LCD Panel
Need more? Email Us
NDK
IC
Need more? Email Us
Murata Electronics North America
Common mode choke/filter
Lowest to $0.0557

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6326 $61.0608
18+ $6.2627 $112.7286
28+ $6.0669 $169.8732
39+ $5.8713 $228.9807
50+ $5.6755 $283.7750
67+ $5.0884 $340.9228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess