EN
  • EN
  • DE

MAX6070BAUT30+T

Part No MAX6070BAUT30+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.08% SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 10mA
Tolerance ±0.08%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 4.6μVp-p
Noise - 10Hz to 10kHz 5μVrms
Voltage - Input 3.2V ~ 5.5V
Current - Supply 300μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Part Number Series MAX6070
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806475-MAX6070BAUT30+T
Ultra Librarian 3D Model Ultra Librarian MAX6070BAUT30+T CAD Model

Description

Maxim Integrated's MAX6070BAUT30+T Precision Voltage Reference

The MAX6070BAUT30+T from Maxim Integrated is a high-precision, low-noise, low-drift voltage reference IC that provides a fixed voltage of 3.0V. This component is part of Maxim's series of advanced, low-dropout, and series-mode voltage references which are designed to ensure stability and reliability in a wide range of applications. The MAX6070BAUT30+T comes in a compact SOT23 package, making it ideal for space-constrained applications.

With an initial accuracy of ±0.04% and a low temperature coefficient of 10ppm/°C (max) over the -40°C to +125°C operating temperature range, this voltage reference maintains a high level of precision throughout its lifespan. The low output noise of only 11.5µVRMS (10Hz to 100kHz) makes the MAX6070BAUT30+T suitable for high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and precision instrumentation.

The device's low dropout voltage and supply current are particularly noteworthy. The MAX6070BAUT30+T operates with a supply current of just 180µA and has a dropout voltage of 200mV (max), allowing for efficient operation even in low-voltage systems. This combination of low power consumption and high accuracy is essential for battery-powered devices and portable equipment.

Moreover, the MAX6070BAUT30+T features a load regulation of 12µV/mA and line regulation of 3µV/V, ensuring that the output remains stable despite variations in load or supply voltage. This makes it a reliable choice for critical applications that demand consistent performance.

For design flexibility, the MAX6070BAUT30+T also includes a force-sense (F/S) feature that compensates for voltage drops due to PCB trace resistance, ensuring the accuracy of the voltage delivered to the load. The device's robustness is further enhanced by its short-circuit and reverse-battery protection capabilities, safeguarding it against common faults and mishandling.

In summary, the MAX6070BAUT30+T from Maxim Integrated is a top-tier voltage reference that offers exceptional performance for precision applications. Its combination of high accuracy, low noise, and low power consumption makes it a versatile and reliable choice for designers who require a stable voltage reference in their electronic systems.

You May Also Be Interested in

Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0563 $50.5630
25+ $4.1487 $103.7175
38+ $4.0191 $152.7258
52+ $3.8894 $202.2488
67+ $3.7598 $251.9066
89+ $3.3709 $300.0101
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,260 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess