EN
  • EN
  • DE

MAX6043CAUT33+T

Part No MAX6043CAUT33+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.5% SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3.3V
Current - Output 10 mA
Tolerance ±0.5%
Temperature Coefficient 65ppm/°C
Noise - 0.1Hz to 10Hz 5.3µVp-p
Noise - 10Hz to 10kHz 9.5µVrms
Voltage - Input 5.3V ~ 40V
Current - Supply 650µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-6
Base Product Number MAX6043
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 983087-MAX6043CAUT33+T
Ultra Librarian 3D Model Ultra Librarian MAX6043CAUT33+T CAD Model

Description

Maxim Integrated MAX6043CAUT33+T Precision Voltage Reference

The MAX6043CAUT33+T from Maxim Integrated is a high-quality precision voltage reference component designed to provide a stable and accurate reference voltage for various applications. This device is an essential building block in systems requiring precise voltage measurements and stable voltage supply, such as data converters, portable instrumentation, and industrial control systems.

With a series reference type, the MAX6043CAUT33+T outputs a fixed 3.3V reference voltage, which is ideal for systems operating at standard logic levels. The accuracy of the output voltage is one of the key features of this product, boasting an impressive initial accuracy of ±0.15%. This high level of precision ensures reliable performance in critical applications where voltage stability is paramount.

The device operates over a wide supply voltage range from 4.5V to 12.6V, providing flexibility in various power supply configurations. This feature allows it to be easily integrated into systems with different operating voltages without the need for additional voltage regulation components.

The MAX6043CAUT33+T also exhibits excellent temperature stability, with a low temperature coefficient of 20ppm/°C (typical), ensuring consistent performance over a broad temperature range. This makes it suitable for use in environments with fluctuating temperatures, maintaining its accuracy and reliability under varying conditions.

Another notable feature of this voltage reference is its low dropout voltage, which enhances its efficiency and allows it to operate effectively even when the supply voltage is close to the output voltage. This low dropout characteristic is particularly beneficial in battery-powered applications where maximizing the use of available power is crucial.

Maxim Integrated has packaged the MAX6043CAUT33+T in a small SOT-23 package, making it space-efficient for designs where board real estate is at a premium. Additionally, the device is offered in tape and reel packaging, which facilitates automated manufacturing processes, ensuring a streamlined production flow for high-volume applications.

In summary, the MAX6043CAUT33+T from Maxim Integrated is a highly precise, stable, and efficient voltage reference that meets the stringent requirements of various electronic systems. Its robust design and excellent performance specifications make it an ideal choice for designers looking for a reliable voltage reference solution.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess