EN
  • EN
  • DE

MAX6029ESA41+T

Part No MAX6029ESA41+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 4.096V
Output Current 4mA
Tolerance ±0.2%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 72μVp-p
Noise - 10Hz to 10kHz 210μVrms
Voltage - Input 4.3 V ~ 12.6 V
Operating Supply Current 8.75μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 704901-MAX6029ESA41+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6029
Introduction Date July 01, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX6029ESA41+T CAD Model

Description

Maxim Integrated MAX6029ESA41+T Voltage Reference

The MAX6029ESA41+T from Maxim Integrated is a high-precision, low-power voltage reference IC designed for use in a wide range of applications that demand a stable and accurate voltage source. This voltage reference is part of Maxim's MAX6029 series and is ideal for portable and battery-powered devices, data acquisition systems, and precision analog-to-digital converters (ADCs) where space is at a premium and power efficiency is crucial.

Key Features

  • Precision Output: The MAX6029ESA41+T provides a fixed output voltage of 4.096V with an impressive initial accuracy of ±0.2%.
  • Low Power Consumption: With a quiescent current of just 4µA (typical), this device is optimized for power-sensitive applications.
  • Temperature Stability: Exhibits excellent temperature stability with a low temperature coefficient of 35ppm/°C (max), ensuring reliable performance over a wide operating temperature range from -40°C to +85°C.
  • Small Package: It comes in a compact 8-pin SOIC package, making it suitable for space-constrained applications.
  • Long-Term Stability: Demonstrates excellent long-term stability, which is critical for maintaining performance over the lifespan of your product.
  • Low Dropout Voltage: The device operates with a low dropout voltage, ensuring stable output even with minimal input-to-output differential.

Applications

  • Battery-powered devices
  • Portable medical instruments
  • Industrial process control systems
  • Precision data acquisition systems
  • High-resolution ADCs and digital-to-analog converters (DACs)

The MAX6029ESA41+T is a testament to Maxim Integrated's commitment to providing robust and reliable voltage references that meet the needs of modern electronic systems. Its combination of high accuracy, low power consumption, and small footprint makes it an excellent choice for designers looking to optimize their power budget without compromising on performance. Whether you're developing a portable device or a sophisticated industrial control system, the MAX6029ESA41+T offers the precision and stability needed to ensure accurate and consistent operation.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9610 $59.6100
24+ $4.8914 $117.3936
37+ $4.7390 $175.3430
51+ $4.5854 $233.8554
66+ $4.4329 $292.5714
88+ $3.9744 $349.7472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess