EN
  • EN
  • DE

MAX5992CETG+

Part No MAX5992CETG+
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC MULTISOURCE CONTROLLER QFN / Power Over Ethernet Controller Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr Maxim Integrated
Series *
Package Tray
Product Status Obsolete
Base Product Number MAX5992
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 485541-MAX5992CETG+
Ultra Librarian 3D Model Ultra Librarian MAX5992CETG+ CAD Model

Description

Product Overview: MAX5992CETG+ from Maxim Integrated

The MAX5992CETG+ is a high-performance, highly integrated Power over Ethernet (PoE) interface controller designed by Maxim Integrated to facilitate the delivery of DC power along with data over Ethernet cabling. This advanced IC is compliant with the IEEE 802.3at standard, also known as PoE+, which allows for up to 30 watts of power to be delivered to powered devices (PDs) such as VoIP phones, wireless access points, and network cameras.

Key Features

  • IEEE 802.3at Compliance: The device supports the higher power capabilities of the PoE+ standard, making it suitable for a wide range of applications requiring substantial power delivery.
  • Integrated Power MOSFET: A built-in power MOSFET simplifies the design process and reduces external component count, leading to a more compact and cost-effective PD solution.
  • Advanced Protection: The MAX5992CETG+ includes various protection features such as overcurrent protection, thermal cutoff, and under/overvoltage lockout, ensuring reliable operation under adverse conditions.
  • High Efficiency: Maxim Integrated's proprietary technology enables high-efficiency power conversion, minimizing heat generation and improving overall system performance.
  • Adjustable Output: The output voltage and current can be adjusted to match the requirements of the connected PD, providing a versatile solution for different power needs.

Applications

The MAX5992CETG+ is ideal for a variety of applications that require remote power delivery. Its robust design and compliance with the PoE+ standard make it perfect for:

  • IP Security Cameras
  • Wireless Access Points
  • VoIP Phones
  • Point of Sale (POS) Terminals
  • Network Routers and Switches

Package and Availability

This IC is available in a 24-pin TQFN package, ensuring a compact footprint for space-constrained applications. The MAX5992CETG+ is designed for ease of integration into existing network infrastructures, providing a seamless upgrade path for enhanced PoE capabilities.

You May Also Be Interested in

Texas Instruments
Lowest to $8.4649
Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 32DFN
Lowest to $14.5523
Innovisionsemi
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
8-CHANNEL POWER ETHERNET PSE Power Over Ethernet Controller 8 Channel
Need more? Email Us
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $5.6779
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Lowest to $6.0510

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8494 $68.5482
7+ $18.7480 $131.2360
10+ $18.1624 $181.6240
14+ $17.5768 $246.0752
17+ $16.9912 $288.8504
23+ $15.2333 $350.3659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess