Products specifications

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Hot Swap Controller, Monitor
Number of Channels 2
Applications General Purpose
Features Auto Retry
Programmable Features Circuit Breaker, Current Limit, Fault Timeout
Supply Voltage - Operating 1 V to 13.2 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.2mA
Mounting SMD (SMT)
Case / Package 16-QSOP
Feature Pins LIM1, LIM2, MON1, MON2, ON1, ON2, PGOOD1, PGOOD2, TIM
Win Source Part Number 021870-MAX5956AEEE+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5956AEEE+T CAD Model

Description

MAX5956AEEE+T - Maxim Integrated

The MAX5956AEEE+T is a cutting-edge, highly integrated power-over-ethernet (PoE) interface controller from Maxim Integrated that is designed to simplify the implementation of PoE in Powered Devices (PDs). This compact and efficient component is essential for a wide range of applications including IP phones, wireless access points, and security cameras.

This advanced controller is compliant with IEEE 802.3af standards, ensuring compatibility with other PoE equipment. It features an integrated power MOSFET and sense resistor, which significantly reduces the number of external components required for PoE applications. This integration not only saves board space but also lowers the overall cost of the design.

The MAX5956AEEE+T operates over a wide input voltage range and provides a seamless interface between the Ethernet port and the internal power management units of PDs. With its built-in signature resistor and programmable power classification, it can accurately determine the power requirements of the PD and communicate this information to the Power Sourcing Equipment (PSE).

One of the key advantages of the MAX5956AEEE+T is its enhanced thermal performance, which ensures reliable operation even under full power load conditions. The device is also equipped with multiple protection features, including over-current protection, under-voltage lockout, and thermal shutdown, which safeguard the PD from electrical damage.

The MAX5956AEEE+T is offered in a 16-pin QSOP package, which is ideal for space-constrained applications. Its surface-mount design is optimized for automated assembly processes, making it easy to integrate into a variety of products. The controller's robust design and Maxim Integrated's commitment to quality make it a reliable choice for designers looking to incorporate PoE functionality into their devices.

With its combination of integration, efficiency, and protection features, the MAX5956AEEE+T from Maxim Integrated stands out as a premier solution for powering next-generation networked devices through Ethernet cables.

You May Also Be Interested in

Texas Instruments
12V High-Performance Hot Swap Controller
Lowest to $1.7863
ECAD model for TPS24751
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $7.7634
ECAD model for MIC2587R-1YM-TR
Microchip Technology
IC PWR DRIVER N-CHANNEL 1:1 / Power Switch/Driver 1:1 N-Channel 26A
Need more? Email Us
ECAD model for DRF1201
Analog Devices Inc.
Hot Swap Controller 2.9V-15V -40C~+85C 16-QFN
Lowest to $25.3054
ECAD model for LTC4281IUFD
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO263-5 / Power Switch/Driver 1:1 N-Channel 8.8A PG-TO263-5-2
Lowest to $4.3420
ECAD model for BTS436L2GATMA1
Vishay
IC PWR SWITCH P-CHAN 1:1 12WCSP / Power Switch/Driver 1:1 P-Channel 5A 12-WCSP (1.71x1.31)
Lowest to $1.1725
ECAD model for SIP32101DB-T1-GE1
Microchip Technology
DUAL-CHANNEL HOT SWAP CONTROLLER
Need more? Email Us
ECAD model for MIC2585-2JYTS TR
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 2.6A PG-DSO-8-24
Lowest to $1.9804
ECAD model for ISP772TFUMA1
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 D2PAK / Power Switch/Driver 1:1 N-Channel 5A D2Pak (SMD-220 5-Lead)
Need more? Email Us
ECAD model for IR6210S

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.7783 $70.2264
18+ $7.2027 $129.6486
28+ $6.9777 $195.3756
39+ $6.7526 $263.3514
50+ $6.5275 $326.3750
67+ $5.8522 $392.0974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,300 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention