EN
  • EN
  • DE

MAX5952AUAX+T

Part No MAX5952AUAX+T
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description Quad PSE Controller 36-Pin SSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Maximum Operating Temperature 85 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Pins 36
RoHS Compliant
Win Source Part Number 995365-MAX5952AUAX+T
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX5952AUAX+T CAD Model

Description

The MAX5952AUAX+T from Maxim Integrated is a high-performance, hot-swap controller designed to ensure safe insertion and removal of circuit boards from a live backplane. This integrated circuit is specifically tailored for network, storage, and server applications, where system uptime and reliability are of paramount importance. The MAX5952AUAX+T is part of Maxim's extensive range of power management solutions, offering advanced features to enhance system protection and operational efficiency.

Key Features

  • Integrated Hot-Swap Control: This device allows for the safe insertion and removal of boards without having to power down the system, minimizing downtime and preventing damage to electronic components.
  • Adjustable Overcurrent Protection: The MAX5952AUAX+T provides precise overcurrent protection that can be adjusted to meet the needs of various applications, ensuring optimal protection for connected devices.
  • Under-Voltage Lockout (UVLO): The UVLO feature prevents the system from operating at dangerously low voltages, which could otherwise lead to erratic operation or damage to the circuit.
  • Programmable Fault Timer: A programmable fault timer allows system designers to set the duration for which a fault condition is tolerated before a shutdown sequence is initiated.
  • High-Accuracy Current Sensing: The device offers high-accuracy current sensing, providing precise monitoring and control over the power delivered to the load.

Applications

The MAX5952AUAX+T is ideal for a variety of applications where uninterrupted service and component protection are required. It is commonly used in:

  • Server and Storage Systems
  • Network Routers and Switches
  • Telecommunications Equipment
  • Industrial and Medical Systems

Package and Availability

The device comes in a compact, 36-pin SSOP (Shrink Small Outline Package) that is RoHS compliant, making it suitable for space-constrained applications while adhering to environmental standards. The '+T' suffix indicates the product is offered in tape and reel packaging, which facilitates automated pick-and-place manufacturing processes, enhancing production efficiency for high-volume applications.

Maxim Integrated's commitment to quality and reliability is evident in the MAX5952AUAX+T, providing system designers with a robust solution for power management and circuit protection in critical applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.7454 $83.2362
6+ $22.7662 $136.5972
8+ $22.0547 $176.4376
11+ $21.3432 $234.7752
14+ $20.6318 $288.8452
19+ $18.4973 $351.4487
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess