EN
  • EN
  • DE

LH1517AABTR

Part No LH1517AABTR
Manufacturer Infineon Technologies
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069606-LH1517AABTR
Categories OEM Parts(J-L)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LH1517AABTR CAD Model

Description

The LH1517AABTR is a single-pole, normally open (1-Form-A) solid-state relay (SSR) from Infineon Technologies, designed for various switching applications requiring high reliability and isolation. It leverages opto-isolation technology to provide electrical isolation between the control and load circuits, offering a robust and safe switching solution.

Applications

  • Telecommunications: Used in telecom switching equipment for signal routing and isolation.
  • Industrial Controls: Employed in industrial automation systems for switching sensors, actuators, and other control devices.
  • Security Systems: Utilized in security equipment for reliable switching of alarm signals and control circuits.
  • Metering Equipment: Integrated into energy meters for switching and isolation of current and voltage signals.
  • Medical Equipment: Found in certain medical devices where electrical isolation is critical for patient safety.

Features

  • High Isolation Voltage: Provides a high degree of electrical isolation between the input and output, enhancing safety and preventing ground loops.
  • Solid-State Reliability: Offers a longer lifespan and greater reliability compared to electromechanical relays due to the absence of moving parts.
  • Low On-Resistance: Minimizes voltage drop and power dissipation across the relay when it is in the on state.
  • Fast Switching Speed: Enables rapid switching of signals, suitable for high-speed applications.
  • Surface Mount Package: Comes in a surface-mount package (SMD), facilitating automated assembly and reducing board space.

Benefits

  • Enhanced Safety: High isolation voltage protects sensitive control circuits from high-voltage load circuits.
  • Increased Reliability: Solid-state design reduces maintenance and downtime compared to mechanical relays.
  • Improved Performance: Fast switching speed and low on-resistance enhance system performance.
  • Compact Design: Surface mount package allows for smaller and more densely populated circuit boards.
  • Reduced Power Consumption: Lower control current requirements compared to electromechanical relays.

The LH1517AABTR's specifications typically include an input control voltage range, load voltage rating, load current rating, and isolation voltage. The specific values can vary slightly depending on the exact datasheet revision, but it is designed to handle moderate voltage and current loads with high reliability and isolation. It's commonly used where a compact, reliable, and electrically isolated switching solution is needed.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess