EN
  • EN
  • DE

MAX5942BCSE+T

Part No MAX5942BCSE+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC IEEE 802.3AF POE SYSTM 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Controller (PD)
Number of Channels 1
Power - Max 12.95W
Internal Switch(s) No
Auxiliary Sense No
Standards 802.3af (PoE)
Operating Supply Voltage 18 V ~ 67 V
Operating Supply Current 400μA
Operating Temperature Range 0°C ~ 70°C
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 704830-MAX5942BCSE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5942B
Introduction Date October 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX5942BCSE+T CAD Model

Description

Product Overview: MAX5942BCSE+T

The MAX5942BCSE+T from Maxim Integrated is a state-of-the-art integrated circuit designed specifically for Power-over-Ethernet (PoE) applications. This robust component is ideal for network devices that require compliance with the IEEE 802.3af standard, providing a complete interface and power-management solution for PoE applications. The MAX5942BCSE+T is available in a 16-pin narrow SO package, with a tape and reel format for ease of assembly in manufacturing processes.

Key Features

  • IEEE 802.3af-Compliant: Ensures compatibility with other PoE devices and systems.
  • Integrated Power Device: Offers an internal MOSFET for powering up PoE applications efficiently.
  • Programmable Current Limit: Provides flexibility in setting the current limit to protect the device from overcurrent conditions.
  • Wide Input Voltage Range: Supports a broad range of input voltages from 36V to 57V, accommodating various power supply specifications.
  • Thermal Shutdown Protection: Enhances the safety and reliability of the device by preventing overheating.
  • Signature Resistor Detection: Facilitates proper PoE device classification by detecting the signature resistance.
  • Low Power Dissipation: Designed for energy-efficient operation to minimize power loss.

Applications

The MAX5942BCSE+T is versatile and can be used in a wide array of PoE-enabled devices, such as:

  • IP Phones
  • Wireless Access Points
  • Network Cameras
  • Security Systems

With its robust feature set, the MAX5942BCSE+T is an excellent choice for designers and engineers looking for a reliable PoE solution. Its programmability, efficiency, and compliance with the IEEE 802.3af standard make it a versatile component suitable for a diverse range of products that require remote power feeding over Ethernet cables.

Maxim Integrated's commitment to quality ensures that the MAX5942BCSE+T will meet the demanding requirements of modern PoE applications, providing both performance and peace of mind for product developers.

You May Also Be Interested in

Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Texas Instruments
Lowest to $12.7454
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
Lowest to $8.0180

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess