EN
  • EN
  • DE

MAX5940CESA+

Part No MAX5940CESA+
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC IEEE 802.3AF PD INTFC 8-SOIC / Power Over Ethernet Controller Channel
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr Maxim Integrated
Series *
Package Tube
Product Status Active
Base Product Number MAX5940
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075524-MAX5940CESA+
Ultra Librarian 3D Model Ultra Librarian MAX5940CESA+ CAD Model

Description

Maxim Integrated MAX5940CESA+ Ethernet Surge Protector

The MAX5940CESA+ from Maxim Integrated is a robust Ethernet surge protector designed to safeguard Ethernet devices from transient overvoltages, which are common in industrial environments, commercial buildings, and other settings with a high risk of electrical surges. This device is an essential component for protecting sensitive network equipment such as switches, routers, and networked end devices against damage caused by electrostatic discharge (ESD), cable discharge events (CDE), and lightning-induced surges.

The MAX5940CESA+ is specifically tailored for 10/100 Base-T Ethernet networks, providing surge protection on both the power and data lines. It is compliant with IEEE 802.3 standards, ensuring compatibility with a wide range of Ethernet equipment. The device features a low clamping voltage and a high surge current capability, which are critical specifications for effective surge protection. The integrated surge protection circuits help to quickly divert excess voltage away from sensitive components, thereby preventing damage and maintaining network integrity.

Encased in a compact SOIC-8 package, the MAX5940CESA+ is designed for easy integration into existing network infrastructures. Its small footprint allows for minimal impact on the design of network devices and can be easily implemented on printed circuit boards (PCBs) alongside other network components. The device operates over a wide temperature range, making it suitable for deployment in harsh environmental conditions.

For network engineers and designers looking to enhance the durability and reliability of their Ethernet-based systems, the MAX5940CESA+ offers a high level of protection without compromising on performance. Its ability to withstand transient voltages and dissipate them effectively makes it a valuable investment for any network that requires robust defense against electrical disturbances.

The implementation of the MAX5940CESA+ in network designs not only protects the hardware but also helps in maintaining the uptime of critical systems, ensuring continuous operation and reducing the risk of costly downtime due to equipment failure. As a product from Maxim Integrated, a trusted name in the industry, users can expect reliable performance and quality from the MAX5940CESA+ Ethernet surge protector.

You May Also Be Interested in

ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER, CURRENT-MO
Lowest to $4.2435
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Monolithic Power Systems Inc.
QUAD-PORT, IEEE 802.3AF/AT-COMPL
Lowest to $1.9090
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Texas Instruments
Lowest to $8.0180
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $5.6779
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $16.0075

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess