EN
  • EN
  • DE

MAX5932ESA+T

Part No MAX5932ESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CONTROLLER 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Latched Fault
Programmable Features Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Supply Voltage - Operating 9 V to 80 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.4mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins FB, ON, PWRGD, TIMER
Win Source Part Number 1069592-MAX5932ESA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5932ESA+T CAD Model

Description

Product Overview: MAX5932ESA+T from Maxim Integrated

The MAX5932ESA+T is a robust, hot-swap controller designed by Maxim Integrated to provide safe insertion and removal of circuit boards from a live backplane. This component is particularly suitable for systems where maintenance or upgrades require the exchange of boards without shutting down the main power supply, minimizing downtime and ensuring continuous operation.

Key Features

  • Integrated MOSFET: The device features an internal MOSFET switch that enables it to manage the inrush current during hot insertion, protecting both the backplane and the card from electrical damage.
  • Wide Operating Voltage Range: It operates over a wide voltage range of 10V to 26V, making it versatile for various applications.
  • Programmable Current Limit: Users can set the current limit through an external resistor, providing flexibility to cater to different circuit requirements.
  • Thermal Protection: The MAX5932ESA+T comes equipped with thermal shutdown protection to prevent overheating, enhancing the reliability and longevity of the system.
  • Circuit Breaker Function: It includes a circuit breaker function that helps protect against prolonged overcurrent conditions.
  • Undervoltage Lockout (UVLO): The UVLO feature ensures that the device operates only when the supply voltage is within an acceptable range, preventing malfunction due to low voltage.

Applications

The MAX5932ESA+T is ideal for a range of applications, including:

  • Network Routers and Switches
  • Servers and Storage Systems
  • Industrial Equipment
  • Telecommunications Infrastructure

Package and Quality

This hot-swap controller is offered in a compact 8-pin SOIC package, designated by the suffix 'ESA', and the '+T' indicates tape and reel packaging for automated assembly processes. Maxim Integrated ensures high-quality standards, making the MAX5932ESA+T a reliable choice for critical applications where consistent performance is key.

Overall, the MAX5932ESA+T from Maxim Integrated represents a sophisticated solution for power management challenges in hot-swap environments. Its combination of protection features and programmability makes it a valuable asset in enhancing system safety and uptime.

You May Also Be Interested in

Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.1071 $72.2142
4+ $29.6263 $118.5052
6+ $28.7005 $172.2030
8+ $27.7747 $222.1976
10+ $26.8489 $268.4890
13+ $24.0714 $312.9282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,994 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess