EN
  • EN
  • DE

MAX5911ESA+T

Part No MAX5911ESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP SWITCH -48V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications -48V
Features Thermal Limit
Programmable Features UVLO
Supply Voltage - Operating -65 V to -16 V
Current - Output (Max) 280mA
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.5mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins ENABLE, /FAULT, UVLO
Win Source Part Number 1069571-MAX5911ESA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5911ESA+T CAD Model

Description

Maxim Integrated MAX5911ESA+T Ethernet Protection Device

The MAX5911ESA+T from Maxim Integrated is a robust, high-quality Ethernet protection device designed to ensure the safety and reliability of Ethernet ports. This compact, surface-mountable component is part of Maxim's extensive line of circuit protection devices, tailored to provide surge protection in a variety of networking applications.

Key Features

  • Surge Protection: The MAX5911ESA+T is engineered to safeguard Ethernet interfaces from transient voltage spikes and surges, effectively increasing the longevity of connected equipment.
  • Compact Design: Housed in an 8-pin SOIC (Narrow) package, this device is ideal for space-constrained applications without compromising on performance.
  • Low Power Dissipation: With its efficient design, the device maintains low power dissipation, which is critical for maintaining the overall energy efficiency of the system.
  • High-Speed Operation: The device supports high-speed Ethernet communication, ensuring that protection does not hinder network performance.
  • Easy Integration: The MAX5911ESA+T is designed for straightforward integration into existing Ethernet layouts, requiring minimal additional components for operation.

Applications

The MAX5911ESA+T is suitable for a wide range of applications where Ethernet port protection is essential. Some of these applications include:

  • Networking equipment such as routers, switches, and hubs
  • Industrial control systems
  • Telecommunication infrastructure
  • VoIP devices
  • Networked office equipment

Reliability and Quality

Maxim Integrated's commitment to quality ensures that the MAX5911ESA+T meets stringent industry standards for reliability and performance. This device is a testament to Maxim's dedication to providing solutions that enhance the durability and functionality of electronic systems.

With its combination of surge protection, compact footprint, and ease of integration, the MAX5911ESA+T is an excellent choice for designers looking to bolster the resilience of their Ethernet-connected devices against electrical transients.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess