EN
  • EN
  • DE

MAX5908EEE+

Part No MAX5908EEE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Hot Swap Controller 2-CH 13.2V 16-Pin QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QSOP
Maximum Operating Temperature 85 °C
Max Supply Voltage 13.2 V
Min Operating Temperature -40 °C
Min Supply Voltage 1 V
Mount Surface Mount
Nominal Supply Current 2.9 mA
Number of Channels 2
Number of Pins 16
Power Dissipation 471 mW
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1075519-MAX5908EEE+
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX5908EEE+ CAD Model

Description

The Maxim Integrated MAX5908EEE+ is a cutting-edge, hot-swap controller designed to provide a secure and efficient power management solution for systems that require hot insertion and removal of circuit boards. This advanced component is ideal for use in various applications, including servers, storage systems, and networking equipment where uninterrupted operation is crucial.

Key Features

  • Integrated MOSFET: The MAX5908EEE+ comes with an integrated power MOSFET, which simplifies the design and reduces the external component count.
  • Programmable Current Limit: This device allows for precise control over the current limit threshold, ensuring protection against overcurrent conditions.
  • Adjustable Overcurrent and Overvoltage Protection: With the ability to adjust both overcurrent and overvoltage protection settings, the MAX5908EEE+ ensures the safety of the system under various conditions.
  • Undervoltage Lockout: The undervoltage lockout feature prevents the system from operating at abnormally low voltages, which could otherwise lead to unreliable operation or damage to the system.
  • Circuit Breaker Function: The built-in circuit breaker function helps to prevent damage by interrupting the circuit in the event of an overcurrent situation.
  • Thermal Shutdown: The thermal shutdown feature provides additional protection by turning off the device if it exceeds a certain temperature threshold.

Applications

  • Servers
  • Storage Systems
  • Networking Equipment
  • Telecommunications Infrastructure

Technical Specifications

The MAX5908EEE+ operates over a wide voltage range and is packaged in a compact 16-pin QSOP, making it suitable for space-constrained applications. It is designed for a commercial temperature range, ensuring reliable operation under typical environmental conditions.

Design and Integration

Maxim Integrated provides comprehensive technical documentation, including datasheets and application notes, to facilitate the integration of the MAX5908EEE+ into your design. With its robust feature set and ease of use, this hot-swap controller is an excellent choice for designers looking to enhance system reliability and maintainability.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess