EN
  • EN
  • DE

MAX5900AAETT+T

Part No MAX5900AAETT+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CONTROLLER 6TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Auto Retry, Fault Timeout, Thermal Limit
Programmable Features UVLO
Supply Voltage - Operating -100 V to -9 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 500μA
Mounting SMD (SMT)
Case / Package 6-TDFN-EP (3x3)
Feature Pins DRAIN, (ON, /OFF), /PGOOD
Win Source Part Number 1069548-MAX5900AAETT+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5900AAETT+T CAD Model

Description

Maxim Integrated MAX5900AAETT+T Hot-Swap Controller

The MAX5900AAETT+T from Maxim Integrated is a cutting-edge hot-swap controller designed to safely insert and remove circuit boards from live backplanes. It is an essential component for systems that require maintenance or upgrades without the need to power down the entire system. This device is particularly well-suited for servers, RAID systems, and telecommunications equipment where high availability is critical.

Featuring an adjustable overcurrent protection, the MAX5900AAETT+T ensures that the system remains stable by limiting the inrush current during the insertion of a circuit board. This not only protects the backplane and power supply from damage but also ensures that other boards in the system are not affected by voltage fluctuations during hot-swap events.

This hot-swap controller operates over a wide voltage range of 1V to 20V, making it highly versatile for various applications. It also includes an integrated charge pump that drives N-channel MOSFETs, which eliminates the need for external components and simplifies the design process. The MAX5900AAETT+T offers a programmable current limit and circuit breaker functionalities, providing additional layers of protection for sensitive electronic components.

The MAX5900AAETT+T comes in a compact, thermally efficient TDFN package, which is excellent for space-constrained applications. With its built-in thermal overload protection, the device promptly shuts down the MOSFET when excessive heat is detected, thereby preventing thermal damage. After a fault condition, the controller features an auto-retry function that attempts to re-enable the circuit, ensuring continuous operation without the need for manual intervention.

Maxim Integrated's commitment to quality and reliability is evident in the MAX5900AAETT+T, making it an ideal solution for systems that require robust power management and uninterrupted service. As a testament to its performance and durability, this hot-swap controller is a popular choice among engineers and system designers looking to enhance the operational efficiency and safety of their electronic systems.

Overall, the MAX5900AAETT+T is a feature-rich, reliable hot-swap controller that delivers exceptional performance in a variety of demanding applications, ensuring systems remain operational even during maintenance or component upgrades.

You May Also Be Interested in

Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0367 $60.5505
35+ $3.3125 $115.9375
54+ $3.2097 $173.3238
75+ $3.1058 $232.9350
97+ $3.0018 $291.1746
129+ $2.6912 $347.1648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess