EN
  • EN
  • DE

MAX5886EGK+D

Part No MAX5886EGK+D
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT 3.3V 500MSPS 68-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 11μs (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface LVDS - Parallel
Reference Type External, Internal
Analog Supply Voltage 3.135 V to 3.465 V
Digital Supply Voltage 3.135 V to 3.465 V
INL/DNL (LSB) ±0.2, ±0.15
Temperature Range - Operating -40°C to 85°C
Case / Package 68-QFN Exposed Pad (10x10)
Win Source Part Number 145246-MAX5886EGK+D
Ultra Librarian 3D Model Ultra Librarian MAX5886EGK+D CAD Model

Description

Maxim Integrated MAX5886EGK+D High-Speed DAC

The MAX5886EGK+D is a state-of-the-art, 16-bit, high-speed digital-to-analog converter (DAC) from Maxim Integrated, designed to deliver exceptional performance for advanced communication systems and signal synthesis applications. This product stands out for its high integration, exceptional dynamic performance, and low power consumption, making it an ideal choice for designers looking to push the boundaries of data conversion speed and accuracy.

Key Features

  • High Resolution: The 16-bit resolution ensures precise digital-to-analog conversion, providing fine granularity and accurate representation of the input digital signal.
  • Fast Update Rate: With an update rate of up to 500 MSPS (Mega Samples Per Second), the MAX5886EGK+D is capable of handling high-speed signal processing tasks, making it suitable for demanding applications such as wireless infrastructure, broadband communications, and radar systems.
  • Low Power Consumption: Efficiency is a hallmark of this DAC, which is designed to minimize power consumption without sacrificing performance, thereby supporting energy-efficient designs.
  • Differential Current Outputs: The differential current outputs provide improved signal integrity and noise immunity, which are critical for high-speed signal processing.
  • On-Chip 1.2V Reference: The inclusion of an on-chip 1.2V reference voltage simplifies design and reduces external component requirements.
  • Flexible Interface: The device supports a dual-port LVDS (Low-Voltage Differential Signaling) interface, allowing for high-speed data transfers while maintaining signal integrity over longer distances and in electrically noisy environments.

Applications

  • Wireless Infrastructure
  • Broadband Communication Systems
  • Imaging Systems
  • Direct Digital Synthesis (DDS)
  • Radar and Satellite Subsystems

The MAX5886EGK+D is encapsulated in a 68-pin QFN package, ensuring a compact footprint for space-constrained applications. Its robust design and high reliability make it an excellent choice for designers seeking to enhance system performance with a high-speed, high-precision DAC solution. With Maxim Integrated's commitment to quality, the MAX5886EGK+D represents a top-tier component for cutting-edge digital-to-analog conversion applications.

You May Also Be Interested in

Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.9427 $63.8854
5+ $26.2093 $131.0465
7+ $25.3904 $177.7328
10+ $24.5715 $245.7150
13+ $23.7526 $308.7838
17+ $21.2947 $362.0099
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess