EN
  • EN
  • DE

MAX5858ECM+

Part No MAX5858ECM+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT DUAL 300MSPS 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Number of Bits 10
Number of D/A Converters 2
Settling Time 11μs (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.3 V
Digital Supply Voltage 2.7 V to 3.3 V
INL/DNL (LSB) ±0.5, ±0.25
Temperature Range - Operating -40°C to 85°C
Case / Package 48-TQFP-EP (7x7)
Win Source Part Number 207459-MAX5858ECM+
Ultra Librarian 3D Model Ultra Librarian MAX5858ECM+ CAD Model

Description

The MAX5858ECM+ is a high-performance, mixed-signal, 16-bit digital-to-analog converter (DAC) component manufactured by Maxim Integrated. This innovative product is designed to deliver precision and accuracy for a wide range of applications, including wireless infrastructure, instrumentation, and professional audio equipment.

Key Features

  • High Resolution: The MAX5858ECM+ features a 16-bit resolution, ensuring high precision in digital-to-analog conversion.
  • Wide Dynamic Range: With an impressive dynamic range, this DAC provides excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), making it ideal for high-fidelity audio and signal processing tasks.
  • Flexible Interface: It supports a versatile serial interface compatible with standard SPI, QSPI, MICROWIRE, and DSP interface standards, allowing for easy integration with a variety of microcontrollers and digital signal processors.
  • High-Speed Performance: The MAX5858ECM+ is capable of high-speed operation, which is critical for applications requiring fast data throughput and real-time signal processing.
  • Low Power Consumption: Designed for efficiency, this DAC operates with low power consumption, making it suitable for portable and battery-powered devices.

Applications

  • Wireless Communication Systems
  • Base Stations and Cellular Infrastructure
  • Test and Measurement Equipment
  • High-End Audio Systems
  • Medical Imaging Devices

Technical Specifications

The MAX5858ECM+ operates over a wide supply voltage range and features an internal reference, which simplifies the design process. It is available in a compact 48-pin LQFP package, which is conducive to space-constrained applications. The DAC also boasts excellent thermal performance and reliability, adhering to Maxim Integrated's stringent quality standards.

Ordering Information

To purchase the MAX5858ECM+ or request samples, visit Maxim Integrated's official website or contact an authorized distributor. The product is available in tape-and-reel packaging, facilitating easy integration into automated manufacturing processes.

You May Also Be Interested in

Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Intersil
Lowest to $7.1344
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.5981 $93.1962
3+ $38.2343 $114.7029
5+ $37.0395 $185.1975
6+ $35.8447 $215.0682
8+ $34.6499 $277.1992
10+ $31.0654 $310.6540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess