EN
  • EN
  • DE

MAX5858AECM+D

Part No MAX5858AECM+D
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC DAC 10BIT DUAL 300MSPS 48TQFP / RF IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Package Tray
Product Status Active
Mounting Type Surface Mount
Base Product Number MAX585
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1029322-MAX5858AECM+D
Ultra Librarian 3D Model Ultra Librarian MAX5858AECM+D CAD Model

Description

The MAX5858AECM+D is a state-of-the-art Digital-to-Analog Converter (DAC) component produced by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This high-performance DAC is designed to deliver precision and speed for a wide range of applications, including telecommunications, digital signal processing, and high-end audio systems.

Key Features:

  • High Resolution: The MAX5858AECM+D offers a remarkable resolution that ensures accurate signal conversion, providing fine detail in the digital-to-analog conversion process.
  • High Speed: Engineered for speed, this DAC is capable of handling high data rates, making it suitable for applications that require fast signal processing without sacrificing precision.
  • Low Power Consumption: Maxim Integrated's commitment to efficiency is evident in the low power consumption of the MAX5858AECM+D, which helps to minimize the overall power requirements of the system it is integrated into.
  • Integrated Features: This DAC comes with a range of integrated features that simplify design and reduce the need for additional components, including an internal reference and output amplifiers.
  • Compact Form Factor: The small footprint of the MAX5858AECM+D makes it an excellent choice for space-constrained applications, allowing designers to incorporate high-quality DAC functionality without compromising on space.

Applications:

  • Telecommunications systems
  • Digital signal processing equipment
  • Professional audio equipment
  • Instrumentation and control systems
  • Automated test equipment (ATE)

With its blend of performance, integration, and efficiency, the MAX5858AECM+D from Maxim Integrated is a versatile DAC solution that meets the needs of modern electronics. Whether for professional audio, telecommunications, or industrial applications, this DAC provides the reliability and quality that designers expect from Maxim Integrated products.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,EPOXY ENCAP.,CS12
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess