EN
  • EN
  • DE

MAX5812LEUT#TG16

Part No MAX5812LEUT#TG16
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Number of Bits 12
Number of D/A Converters 1
Settling Time 12µs
Output Type Voltage - Buffered
Differential Output No
Data Interface 2-Wire Serial, I²C
Reference Type Supply
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±2, ±1 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 85°C
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Mounting Type Surface Mount
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 704750-MAX5812LEUT#TG16
Ultra Librarian 3D Model Ultra Librarian MAX5812LEUT#TG16 CAD Model

Description

Maxim Integrated MAX5812LEUT#TG16 Product Overview

The MAX5812LEUT#TG16 is a high-precision, low-power digital-to-analog converter (DAC) from Maxim Integrated, designed to provide accurate voltage control in a wide array of applications. This 10-bit DAC is part of Maxim Integrated's renowned series of data converters that combine performance with reliability, making it an ideal choice for designers who require precise analog output in a compact package.

Key Features

  • Resolution: The MAX5812LEUT#TG16 offers a 10-bit resolution, allowing for fine granularity in the analog output with 1024 distinct voltage levels.
  • Power Efficiency: With a low-power design, this DAC is optimized for battery-powered and power-sensitive applications, ensuring minimal power consumption without sacrificing performance.
  • Interface: It features an I²C-compatible serial interface, which allows for easy integration into most microcontroller-based systems and simplifies the communication protocol.
  • Package: The device comes in a compact, 6-pin SOT-23 package, making it suitable for space-constrained applications.
  • Reference Voltage: It includes an internal reference voltage, which eliminates the need for external components and simplifies the design process.
  • Output Range: The DAC provides a flexible output range, which can be adjusted through the reference voltage to meet various application requirements.

Applications

The MAX5812LEUT#TG16 is versatile and can be used in a variety of applications such as:

  • Portable instrumentation
  • Data acquisition systems
  • Industrial control systems
  • Automotive systems
  • Battery-powered devices
  • Medical devices

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX5812LEUT#TG16 is no exception. It is designed to meet the stringent requirements of industrial and automotive-grade specifications, ensuring reliable performance even in the most demanding conditions.

In summary, the MAX5812LEUT#TG16 from Maxim Integrated is a sophisticated and efficient solution for systems requiring high-resolution analog output. Its integration-friendly interface, low power consumption, and compact form factor make it a top choice for engineers and designers across various industries.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6796 $61.4368
19+ $6.3017 $119.7323
29+ $6.1042 $177.0218
40+ $5.9078 $236.3120
51+ $5.7103 $291.2253
68+ $5.1201 $348.1668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess