EN
  • EN
  • DE

MAX5803ATB+T

Part No MAX5803ATB+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Dac 1-CH 8-BIT 10-PIN Tdfn Ep T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Differential Output No
Interface I2C
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Number of Bits 8
Number of D/A Converters 1
Packaging Tape & Reel (TR)
RoHS Compliant
Settling Time 2.8 µs
Win Source Part Number 1006074-MAX5803ATB+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX5803ATB+T CAD Model

Description

Maxim Integrated MAX5803ATB+T Digital-to-Analog Converter

The MAX5803ATB+T from Maxim Integrated is a high-precision, low-power, 8-bit digital-to-analog converter (DAC) designed to deliver reliable performance for a wide range of applications. This component is ideal for systems where accurate analog output is critical, such as in industrial control systems, automated test equipment, and portable battery-operated devices.

One of the standout features of the MAX5803ATB+T is its integrated output amplifier, which can drive both capacitive and resistive loads. This allows the DAC to interface directly with the analog input of the next stage without requiring an external buffer. The device also includes an internal reference with a 2ppm/°C temperature coefficient, ensuring stable performance over a wide temperature range.

The MAX5803ATB+T operates from a single 2.7V to 5.5V power supply, making it versatile for different power environments. Its power-saving features include a low supply current of just 208µA and a shutdown current of only 0.5µA, which helps extend battery life in portable applications.

Communication with the MAX5803ATB+T is facilitated through a 3-wire SPI-compatible serial interface, which supports high-speed data transfers and simplifies connectivity with microcontrollers and other digital systems. The device's 8-bit resolution ensures fine granularity in the analog output, which is essential for precision tasks.

Packaged in a compact, 10-pin µMAX package, the MAX5803ATB+T is designed for space-constrained applications. Its small footprint allows for integration into tight PCB layouts without sacrificing performance or functionality.

In summary, the MAX5803ATB+T from Maxim Integrated is a versatile, high-performance 8-bit DAC that offers excellent accuracy, low power consumption, and ease of integration. Whether used in industrial, consumer, or portable applications, this DAC stands out for its ability to provide consistent, precise analog output in a small package.

You May Also Be Interested in

Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 275 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess