EN
  • EN
  • DE

MAX550AEPA

Part No MAX550AEPA
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Number of Bits 8
Number of D/A Converters 1
Settling Time 4µs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface 3-Wire Serial, Microwire, QSPI, SPI
Reference Type External
Voltage - Supply, Analog 2.5V ~ 5.5V
Voltage - Supply, Digital 2.5V ~ 5.5V
INL/DNL (LSB) -, ±0.9 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Mounting Type Through Hole
Standard Package 84 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631591-MAX550AEPA
Ultra Librarian 3D Model Ultra Librarian MAX550AEPA CAD Model

Description

Introducing the MAX550AEPA - Precision DAC from Maxim Integrated

The MAX550AEPA is a high-performance, low-power, dual 8-bit digital-to-analog converter (DAC) designed to deliver unparalleled accuracy and stability in a compact package. Manufactured by Maxim Integrated, a leader in analog integration, the MAX550AEPA is tailored for precision applications where space and power efficiency are critical.

Key Features:

  • High Precision: The MAX550AEPA offers excellent accuracy with its dual 8-bit resolution, ensuring fine control over analog outputs.
  • Low Power Consumption: Designed for power-sensitive applications, this DAC consumes minimal power, making it ideal for battery-operated devices.
  • Integrated Reference: An onboard precision voltage reference enhances the stability and reduces the number of external components required.
  • Flexible Interface: The device features a simple 3-wire serial interface that is compatible with SPI, QSPI™, and MICROWIRE™ protocols, allowing for easy integration into a variety of systems.
  • Compact Package: The MAX550AEPA comes in an 8-pin DIP package, optimizing board space without compromising performance.

Applications:

The MAX550AEPA is versatile and can be used in a wide range of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Digital Offset and Gain Adjustment
  • Industrial Automation
  • Portable Instrumentation

Performance and Reliability:

Maxim Integrated's commitment to quality ensures that the MAX550AEPA meets the highest standards of performance and reliability. The device operates over a wide temperature range, making it suitable for industrial environments. With its dual DAC design, users can achieve independent voltage outputs, which are crucial for precise control in many applications.

Conclusion:

The MAX550AEPA from Maxim Integrated stands out as a high-precision, reliable solution for your analog output needs. Its integration of a reference voltage, low power consumption, and compact form factor makes it an excellent choice for designers looking to enhance their systems with accurate and efficient DAC capabilities.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess