EN
  • EN
  • DE

MAX5490VA10000+T

Part No MAX5490VA10000+T
Manufacturer Maxim Integrated
Catalog Resistor Networks, Arrays
Description RES NTWRK 2 RES MULT OHM TO236-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Resistor Networks, Arrays
Mfr Maxim Integrated
Series MAX5490
Package Tape & Reel
Product Status Active
Circuit Type Voltage Divider
Resistance (Ohms) 9.091k, 90.91k
Number of Resistors 2
Resistor Matching Ratio ±0.035%
Resistor-Ratio-Drift ±1ppm/°C
Number of Pins 3
Power Per Element 67.2mW
Temperature Coefficient ±35ppm/°C
Temperature Range - Operating -55°C ~ 125°C
Applications Voltage Divider (TCR Matched)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Size / Dimension 0.115" L x 0.051" W (2.92mm x 1.30mm)
Height - Seated (Max) 0.044" (1.12mm)
Base Product Number MAX5490
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Win Source Part Number 1115812-MAX5490VA10000+T
Ultra Librarian 3D Model Ultra Librarian MAX5490VA10000+T CAD Model

Description

The MAX5490VA10000+T is a high-accuracy precision resistor divider from Maxim Integrated, designed to offer a reliable solution for applications requiring a stable voltage reference or ratioed current source. This component is part of Maxim's precision matched resistor series, which provides extraordinarily stable ratios over time and temperature, making it an ideal choice for precision analog designs.

Key Features

  • Ratio Accuracy: The MAX5490VA10000+T boasts an impressive ratio accuracy of ±0.035%, ensuring precision in critical applications.
  • Temperature Coefficient: With a low temperature coefficient of 1ppm/°C, the resistor divider offers consistent performance across a wide range of temperatures.
  • Operating Temperature Range: This component is designed to operate over an extended temperature range from -40°C to +125°C, making it suitable for various industrial environments.
  • Compact Package: Housed in a small 8-pin µMAX package, the MAX5490VA10000+T saves valuable board space without compromising on performance.
  • End-to-End Resistance: The device features a 100kΩ end-to-end resistance value, providing flexibility in a range of circuit designs.

Applications

The precision and stability of the MAX5490VA10000+T make it well-suited for a variety of applications, including:

  • Precision voltage dividers
  • Reference voltage generation
  • Data acquisition systems
  • Gain and offset adjustment
  • Analog-to-digital and digital-to-analog conversion

Quality and Reliability

Maxim Integrated is known for their commitment to quality, and the MAX5490VA10000+T is no exception. This precision resistor divider is rigorously tested to ensure high performance and reliability, making it a dependable choice for engineers and designers looking to enhance the accuracy of their electronic systems.

You May Also Be Interested in

Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Royal Ohm
4D02WGF1002TCE Royalohm Resistor Networks & Arrays 1/16W 0.01 10K datasheet, inventory, & pricing.
Lowest to $0.0151
CTS Resistor Products
RES ARRAY 8 RES 22K OHM 16SOIC
Need more? Email Us
Panasonic
RES ARRAY 4 RES 150 OHM 0502
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 10 RES 220 OHM 20SOIC
Lowest to $2.3284
Bourns Inc.
RES ARRAY 7 RES 470 OHM 14SOIC
Lowest to $0.8732
Vishay
RES ARRAY 9 RES 10K OHM 10SIP
Need more? Email Us
Vishay
RES NETWORK 2 RES 1K OHM 1610
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7173 $52.3038
14+ $7.1527 $100.1378
22+ $6.9292 $152.4424
30+ $6.7056 $201.1680
39+ $6.4821 $252.8019
52+ $5.8116 $302.2032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess