EN
  • EN
  • DE

MAX5427EUA+T

Part No MAX5427EUA+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL 1TIME PROGR 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 32
Resistance (Ohms) 100k
Supply Voltage - Operating 2.7 V to 5.5 V
Tolerance ±25%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 100
Temperature Range - Operating -40°C to 85°C
Case / Package 8-uMAX
Win Source Part Number 1069413-MAX5427EUA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5427EUA+T CAD Model

Description

Maxim Integrated MAX5427EUA+T Digital Potentiometer

The MAX5427EUA+T is a high-performance, digitally controlled potentiometer designed by Maxim Integrated. This precision device is engineered to provide reliable and accurate variable resistance adjustments in a wide range of applications, including automated system calibration, adjustable power supplies, and audio volume control. The MAX5427EUA+T offers a compact and efficient solution for designers looking to integrate a variable resistor element with digital control into their electronic systems.

Key Features

  • Resistance Value: The MAX5427EUA+T offers a resistance value of 10kΩ, making it suitable for a variety of applications that require a mid-range resistance value.
  • Resolution: With 256-tap points, it provides fine resolution for precise adjustments, enabling smooth transitions and accurate setting of resistance levels.
  • Interface: The device utilizes a simple SPI-compatible serial interface, allowing for easy integration into digital systems and straightforward communication with microcontrollers.
  • Supply Voltage: Operating from a +2.7V to +5.5V supply voltage, the MAX5427EUA+T is versatile for use in both low-voltage and standard logic-level environments.
  • Package: It comes in an 8-pin μMAX package, which is ideal for space-constrained applications due to its small footprint.
  • Non-Volatile Memory: The integrated non-volatile memory ensures that the last programmed resistance setting is retained even after the power is cycled, providing consistency and convenience in use.
  • Temperature Range: The device operates over an extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environmental conditions.
  • Endurance: It boasts a high endurance of 50,000 wiper cycles, indicating a long operational lifespan.

Applications

The MAX5427EUA+T is suitable for a variety of applications, including:

  • Automated equipment calibration
  • Volume control in audio systems
  • Adjustable power supplies and voltage dividers
  • Feedback system adjustments
  • Portable electronic devices

With its robust feature set and Maxim Integrated's reputation for quality, the MAX5427EUA+T digital potentiometer is an excellent choice for designers seeking a reliable and precise adjustable resistance component.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess