EN
  • EN
  • DE

MAX526DEWG+

Part No MAX526DEWG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT QUAD CALIB 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 4
Settling Time 3μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage 10.8 V to 16.5 V, -5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 24-SOIC
Win Source Part Number 145244-MAX526DEWG+
Ultra Librarian 3D Model Ultra Librarian MAX526DEWG+ CAD Model

Description

Maxim Integrated MAX526DEWG+ Precision DAC

The MAX526DEWG+ is a high-performance, quad, 12-bit digital-to-analog converter (DAC) component from Maxim Integrated designed to meet the demanding needs of precision voltage setting applications. This versatile integrated circuit is housed in a compact 16-SOIC W package, making it suitable for space-constrained applications where accuracy and reliability are of utmost importance.

Each of the four DACs in the MAX526DEWG+ operates independently, allowing for precise control of multiple analog outputs from a single chip. The device features a flexible serial interface that is compatible with SPI, QSPI™, and MICROWIRE™ protocols, enabling easy integration into a wide range of microcontroller-based systems.

With a settling time of just 10 microseconds, the MAX526DEWG+ ensures rapid updates to the analog outputs, which is particularly beneficial in closed-loop control systems, programmable voltage and current sources, and automated test equipment. The DACs can be powered from a single +5V supply, simplifying power supply design and management.

Key features of the MAX526DEWG+ include:

  • Four independent 12-bit DAC channels
  • Low power consumption, ideal for battery-powered devices
  • Wide output voltage range, each DAC can swing from 0V to the reference voltage minus 1 LSB
  • On-chip output buffer amplifiers with rail-to-rail operation
  • Double-buffered data inputs, allowing for simultaneous update of all DACs
  • Power-on reset to 0V, ensuring a known startup state for safety-critical applications
  • Software shutdown feature for each DAC, providing additional power savings
  • Extended temperature range of -40°C to +85°C for operation in harsh environments

The MAX526DEWG+ is an ideal choice for engineers and designers seeking a reliable and precise quad DAC solution for their analog output requirements. Whether in industrial control systems, digital gain and offset adjustment, or portable instrumentation, this DAC offers the performance and features necessary for a wide array of applications.

Maxim Integrated's commitment to quality and performance is evident in the MAX526DEWG+, providing users with a dependable and efficient solution for their precision analog output needs.

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Intersil
Lowest to $7.1344
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess