EN
  • EN
  • DE

MAX526DCWG+

Part No MAX526DCWG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 4-CH R-2R 12-bit 24-Pin SOIC W / IC DAC QUAD CALBRTD 12BIT 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Number of D/A Converters 4
Settling Time 3μs (Typ)
Output Type Voltage - Buffered
Data Interface Parallel
Reference Type External
Operating Supply Voltage 10.8 V ~ 16.5 V, -5V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 786501-MAX526DCWG+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX526
Introduction Date May 01, 1992
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX526DCWG+ CAD Model

Description

Product Overview: MAX526DCWG+ from Maxim Integrated

The MAX526DCWG+ is a high-performance, low-power, quad 12-bit digital-to-analog converter (DAC) from Maxim Integrated, designed to deliver precision and reliability for a wide range of applications. This advanced DAC features four voltage-output channels, each with its own 12-bit DAC, output amplifier, and precision input register.

Key Features

  • High Resolution: Each of the four DACs offers a 12-bit resolution, providing fine-grained analog output with a high degree of accuracy.
  • Versatile Voltage Outputs: The device supports a wide range of output voltages, making it suitable for various applications that require different voltage levels.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX526DCWG+ is ideal for battery-powered and portable applications, ensuring minimal impact on battery life.
  • Easy Interface: The DAC features a simple serial interface that is compatible with SPI, QSPI™, and MICROWIRE™, allowing for easy integration with most microcontrollers and digital systems.
  • Stable Performance: The device offers excellent stability and low noise performance, ensuring consistent and reliable analog outputs over time and across various conditions.
  • Compact Package: Housed in a 24-pin SOIC package, the MAX526DCWG+ is compact and space-efficient, making it an excellent choice for applications where board space is at a premium.

Applications

The MAX526DCWG+ is well-suited for a variety of applications, including:

  • Industrial Process Control
  • Automated Test Equipment
  • Data Acquisition Systems
  • Digital Offset and Gain Adjustment
  • Portable Instrumentation

Technical Specifications

  • Resolution: 12 bits
  • Channels: 4
  • Interface: Serial (SPI, QSPI™, MICROWIRE™)
  • Supply Voltage: 4.75V to 5.25V
  • Package: 24-Pin SOIC

With its combination of precision, low power consumption, and compact design, the MAX526DCWG+ from Maxim Integrated stands out as a robust and versatile solution for digital-to-analog conversion needs across a broad spectrum of industries.

You May Also Be Interested in

Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Intersil
Lowest to $7.1344
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess