EN
  • EN
  • DE

MAX5253BCPP

Part No MAX5253BCPP
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description +3V, Quad, 12-Bit Voltage-Output DAC with Serial Interface
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Number of D/A Converters 4
Settling Time 16μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 3 V ~ 3.6 V
Voltage - Supply, Digital 3 V ~ 3.6 V
INL/DNL (LSB) ± 1 (Maximum), 1 (Maximum)
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
RoHS State Request Verification
Win Source Part Number 1214151-MAX5253BCPP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5253
Introduction Date September 01, 1996
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX5253BCPP CAD Model

Description

The MAX5253BCPP is a precision, low-power, 12-bit, dual voltage-output digital-to-analog converter (DAC) from Maxim Integrated. This high-performance component is specifically designed to meet the demanding requirements of industrial applications, automatic test equipment, and precision control systems.

Key Features

  • High Resolution: The MAX5253BCPP offers 12-bit resolution which ensures fine granularity and precise voltage output, allowing for accurate analog signal generation.
  • Dual Voltage Outputs: It features two buffered voltage outputs, enabling the simultaneous update of multiple analog values, which is essential for complex control tasks and waveform generation.
  • Low Power Consumption: Designed for power-sensitive applications, the device operates with a low power requirement, thereby ensuring efficiency and longer operational life for battery-powered devices.
  • Flexible Operation: The DAC operates from a single +5V supply or dual ±5V supplies, providing versatility in various system designs.
  • Software Reset: It includes a software reset function that clears all registers to mid-scale (0V or midsupply), simplifying power-up and calibration procedures.
  • Serial Interface: The device uses a 3-wire serial interface that is SPI/QSPI/MICROWIRE compatible, facilitating easy integration into digital systems and minimizing the number of required I/O lines.

Package and Reliability

The MAX5253BCPP is packaged in a 20-pin Plastic DIP (PDIP) which is known for its durability and ease of handling during assembly processes. This package is also conducive to prototyping and debugging phases of product development.

Applications

This DAC is ideally suited for a range of applications that require high accuracy and stability. These include:

  • Industrial Control Systems
  • Automatic Test Equipment
  • Data Acquisition Systems
  • Closed-loop Servo-Control
  • Process Control

The MAX5253BCPP from Maxim Integrated stands out as a reliable and efficient solution for applications demanding high precision digital-to-analog conversion. Its combination of performance, power efficiency, and design flexibility make it a top choice for engineers and designers across various industries.

You May Also Be Interested in

Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Intersil
Lowest to $7.1344
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess