EN
  • EN
  • DE

MAX5215GUA+T

Part No MAX5215GUA+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Ad9717, Digital To Analog-Dac, Usb Interface, Spi, Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Differential Nonlinearity 0.1 LSB
Integral Nonlinearity (INL) 0.4 LSB
Interface 2-Wire, I2C, Serial
Maximum Operating Temperature 105 °C
Max Power Dissipation 387 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Bits 14
Number of Channels 1
Number of Converters 1
Number of DAC Channels 1
Number of Pins 8
Output Type Voltage
Packaging Cut Tape
Polarity Unipolar
Resolution 1.75 B
RoHS Compliant
Settling Time 18 µs
Supply Type Single
Win Source Part Number 1075485-MAX5215GUA+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX5215GUA+T CAD Model

Description

Maxim Integrated MAX5215GUA+T Digital-to-Analog Converter

The MAX5215GUA+T from Maxim Integrated is a high-precision, low-power, single-channel, 14-bit digital-to-analog converter (DAC) designed to deliver exceptional performance for a wide range of applications. This DAC is ideal for systems requiring a compact footprint and high-resolution analog output, such as industrial control systems, automatic test equipment, and portable battery-powered devices.

The MAX5215GUA+T comes in a space-saving 8-pin µMAX package and operates over the extended -40°C to +125°C temperature range. The device is capable of providing a buffered voltage output, which can be configured via a 3-wire SPI-compatible serial interface. This interface allows for easy integration into microcontroller-based systems, and the device also includes a shutdown mode to conserve power when not in active use.

Key features of the MAX5215GUA+T include:

  • High Resolution: 14-bit resolution ensures precise control over the analog output, making it suitable for applications that demand high accuracy.
  • Low Power Consumption: With its efficient design, the MAX5215GUA+T is optimized for low-power operation, which is crucial for extending battery life in portable applications.
  • Internal Reference: The device includes an internal precision reference that simplifies the design and reduces external component count.
  • Flexible Power Supply: It operates from a single 2.7V to 5.5V power supply, providing versatility in various system designs.
  • Output Buffer: The integrated output buffer amplifier offers rail-to-rail output swing and drives capacitive loads, ensuring compatibility with a broad range of analog inputs.

Additionally, the MAX5215GUA+T features a power-on reset circuit that ensures the DAC output powers up to zero volts and remains there until a valid write to the device takes place. This safety feature prevents any unwanted signals at the output during system power-up.

With its combination of high resolution, low power consumption, and integrated features, the Maxim Integrated MAX5215GUA+T DAC is a reliable and efficient solution for delivering precise analog control in your next design project.

You May Also Be Interested in

Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0190 $63.0570
6+ $17.2464 $103.4784
9+ $16.7074 $150.3666
13+ $16.1685 $210.1905
16+ $15.6295 $250.0720
22+ $14.0127 $308.2794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess