EN
  • EN
  • DE

MAX520AEWE

Part No MAX520AEWE
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8 Bit Digital to Analog Converter 4 16-SOIC
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name MAX520
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882036-MAX520AEWE
Ultra Librarian 3D Model Ultra Librarian MAX520AEWE CAD Model

Description

Maxim Integrated MAX520AEWE: Precision, Quad, 8-Bit Voltage-Output DAC with Serial Interface

The MAX520AEWE from Maxim Integrated is a high-performance, quad, 8-bit digital-to-analog converter (DAC) designed to deliver precision voltage outputs in a compact 16-pin SOP (Small Outline Package). This device is an ideal choice for applications requiring multiple DACs with a small footprint and low power consumption, such as process control, automatic tuning, and adjustable power supplies.

One of the standout features of the MAX520AEWE is its serial interface, which allows for easy connection to microcontrollers or other digital systems using SPI, QSPI™, and MICROWIRE™ protocols. This interface simplifies the device's integration into a wide range of systems by minimizing the number of required I/O pins for DAC control.

The device operates from a single +4.5V to +5.5V power supply, making it suitable for many standard digital systems. Its low power consumption is a significant advantage for battery-operated devices, where extended operational life is critical. The MAX520AEWE also offers a power-down mode, further reducing power consumption when the DAC outputs are not in use.

Each of the four DACs in the MAX520AEWE can be individually set to a desired output voltage through the serial interface, with the outputs buffered to drive capacitive loads. This flexibility allows for precise control over multiple analog outputs, making it particularly useful for calibration and adjustment functions in complex systems.

The MAX520AEWE ensures accuracy with its integral nonlinearity (INL) of ±1 LSB (Least Significant Bit) and differential nonlinearity (DNL) of ±1 LSB, which guarantees monotonicity. These specifications ensure that the analog output varies in a predictable and linear fashion with changes to the digital input value, which is crucial for sensitive analog applications.

Designed with reliability in mind, the MAX520AEWE operates over the extended industrial temperature range of -40°C to +85°C, ensuring consistent performance in challenging environmental conditions. Whether for industrial instrumentation, digital gain and offset adjustment, or automated test equipment, the MAX520AEWE offers a robust and precise DAC solution from Maxim Integrated.

You May Also Be Interested in

Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7946 $58.9730
12+ $9.6777 $116.1324
19+ $9.3753 $178.1307
26+ $9.0729 $235.8954
33+ $8.7704 $289.4232
45+ $7.8632 $353.8440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess