EN
  • EN
  • DE

MAX513ESD+

Part No MAX513ESD+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT TRIPLE SERIAL 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 8
Number of D/A Converters 3
Settling Time 70μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage ±2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
INL/DNL (LSB) ±1.5 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 14-SOIC
Win Source Part Number 138771-MAX513ESD+
Ultra Librarian 3D Model Ultra Librarian MAX513ESD+ CAD Model

Description

Maxim Integrated MAX513ESD+ Precision Voltage Output DAC

The Maxim Integrated MAX513ESD+ is a high-precision digital-to-analog converter (DAC) designed for applications requiring accurate voltage output control. This device is part of Maxim's renowned series of integrated circuits, known for their reliability and performance. The MAX513ESD+ offers a single-channel, serial input, and voltage output, which makes it an excellent choice for fine-tuning and calibration applications in both industrial and consumer products.

Key Features

  • Resolution: The MAX513ESD+ boasts an 8-bit resolution, providing fine granularity for voltage output settings.
  • Serial Interface: It features a 3-wire serial interface which simplifies connection to microcontrollers and reduces the need for extensive wiring.
  • Low Power Consumption: With a low power design, this DAC is ideal for battery-powered and portable devices, ensuring minimal impact on power reserves.
  • Reference Voltage: The device includes an internal precision reference voltage, which enhances the accuracy and stability of the output.
  • Output Range: It offers a wide output voltage range, making it versatile for various applications.
  • Packaging: The MAX513ESD+ comes in a 14-pin SOIC package, which is suitable for surface-mount technology and is widely used in the industry for ease of integration.

Applications

The versatile nature of the MAX513ESD+ makes it well-suited for a broad array of applications, including:

  • Automatic tuning and calibration systems
  • Data acquisition systems
  • Industrial control systems
  • Portable instrumentation
  • Variable voltage power supplies

Reliability and Support

Maxim Integrated is known for its commitment to quality, and the MAX513ESD+ is no exception. It is built to meet high standards of reliability and performance. Moreover, Maxim provides robust technical support for its products, offering datasheets, application notes, and customer service to assist with integration and troubleshooting.

Whether you're developing precision instruments or looking to enhance the functionality of existing systems, the Maxim Integrated MAX513ESD+ offers a reliable and precise solution for your voltage output needs.

You May Also Be Interested in

Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess