EN
  • EN
  • DE

MAX5083ATE+

Part No MAX5083ATE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 16TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 7.5V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.23V
Maximum Output Voltage 32V
Output Current 1.5A
Switching Frequency 250kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (5x5)
Family Part Number MAX5083
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 704457-MAX5083ATE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5083ATE+ CAD Model

Description

Introducing the MAX5083ATE+ from Maxim Integrated

The MAX5083ATE+ is a high-performance, automotive-grade voltage regulator designed to deliver a precise and stable output voltage. Manufactured by Maxim Integrated, a renowned leader in the development of analog and mixed-signal products, this regulator is engineered to meet the stringent requirements of automotive and industrial applications.

Key Features

  • Output Voltage Range: The MAX5083ATE+ provides a fixed output voltage range, ensuring a reliable power supply for sensitive electronic components.
  • High Output Current: Capable of delivering up to 500mA of output current, this regulator can power a wide array of devices without compromising on performance.
  • Wide Input Voltage Range: With an input voltage range of 6V to 40V, the MAX5083ATE+ is versatile and can accommodate the fluctuations commonly found in automotive power systems.
  • Thermal Protection: The device includes an over-temperature protection feature, safeguarding the regulator and connected components from potential damage caused by excessive heat.
  • Short-Circuit Protection: The built-in short-circuit protection ensures that the MAX5083ATE+ and the downstream circuitry are protected from current overloads.
  • Low Quiescent Current: Its low quiescent current makes it an energy-efficient choice for applications where power consumption is a critical concern.
  • Automotive Grade: Designed to meet the AEC-Q100 standard, the MAX5083ATE+ is suitable for the harsh environments found in automotive applications.

Applications

The MAX5083ATE+ is ideal for use in a variety of applications where stable voltage regulation is required. It is particularly well-suited for:

  • Automotive control units
  • Industrial control systems
  • Power management for microcontrollers
  • Portable and battery-powered devices

With its robust design and reliable performance, the MAX5083ATE+ voltage regulator is an excellent choice for designers seeking a high-quality power management solution. Maxim Integrated's commitment to quality ensures that this component will provide consistent performance, making it a valuable addition to any power-sensitive electronic system.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess