EN
  • EN
  • DE

MAX5035AUPA+

Part No MAX5035AUPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 1A 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 7.5V
Voltage - Input (Maximum) 76V
Min/Fixed Output Voltage 3.3V
Output Current 1A
Switching Frequency 125kHz
Temperature Range - Operating 0°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX5035
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 704396-MAX5035AUPA+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5035AUPA+ CAD Model

Description

Maxim Integrated MAX5035AUPA+ High-Efficiency, DC-DC Converter

The MAX5035AUPA+ from Maxim Integrated is a compact and efficient DC-DC converter designed for a wide array of applications requiring a reliable power supply solution. This versatile component offers a high-voltage step-down integrated circuit that is capable of delivering up to 500mA of output current. Its input voltage range spans from 7.5V to 76V, making it suitable for use in environments with fluctuating input voltages or where a wide input range is necessary.

One of the key features of the MAX5035AUPA+ is its high efficiency, which can reach up to 90%. This efficiency minimizes power loss and heat generation, making it an excellent choice for energy-sensitive applications. Furthermore, its fixed 125kHz switching frequency aids in optimizing the size of external components, thereby reducing the overall footprint of the power supply design.

The device comes in a compact 8-pin µMAX package, which is ideal for space-constrained applications. It also includes a range of built-in protection features such as cycle-by-cycle current limit, thermal shutdown, and under-voltage lockout, ensuring the safety and reliability of both the converter and the system it powers. These features contribute to a robust design that can withstand harsh operating conditions.

Additionally, the MAX5035AUPA+ provides adjustable output voltage, which allows designers to tailor the output to meet specific requirements. This flexibility is essential for a broad spectrum of applications, including industrial controls, automotive systems, telecommunications equipment, and portable devices.

For those looking to simplify their power supply design process, the MAX5035AUPA+ is supported by comprehensive technical documentation, including application notes and reference designs. Maxim Integrated's commitment to quality and support ensures that designers can integrate this DC-DC converter into their projects with confidence and achieve a high-performance end result.

In summary, the Maxim Integrated MAX5035AUPA+ is a high-efficiency, versatile DC-DC converter that offers a wide input voltage range, robust protection features, and a small package size, making it an excellent choice for a variety of demanding applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess