EN
  • EN
  • DE

MAX4996ETG+T

Part No MAX4996ETG+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH TRIPLE DPDT 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit DPDT
Number of Circuits 3
Max On Resistance 4 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 2.5 V to 5.5 V
Max Switch Time (Ton,Toff) 100μs, 6μs
-3db Bandwidth 670MHz
Channel Capacitance(CS off, CD off) 2.5pF, 4pF
Max Leakage Current (IS off) 250nA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-TQFN (4x4)
Win Source Part Number 1069041-MAX4996ETG+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4996ETG+T CAD Model

Description

Maxim Integrated MAX4996ETG+T Analog Switch

The MAX4996ETG+T from Maxim Integrated is a high-performance, single-pole/double-throw (SPDT) analog switch that is designed to deliver exceptional signal integrity and integration flexibility for a variety of applications. This versatile component is ideal for routing and multiplexing applications in communication, data acquisition, and audio systems, among others.

The MAX4996ETG+T operates with a single supply voltage ranging from 1.6V to 3.6V, which makes it suitable for portable and low-voltage applications. Its low on-resistance (RON) of just 0.5Ω (typical) ensures minimal signal distortion and power loss, while the device's on-resistance flatness of 0.1Ω (typical) across the signal range provides consistent performance across the entire operating range.

With a wide bandwidth of 300MHz, the MAX4996ETG+T can handle high-speed signals without significant attenuation, making it an excellent choice for high-frequency applications. The device also features fast switching times (tON of 20ns and tOFF of 10ns), which allows for quick signal routing and reduces transition delays.

Maxim Integrated has equipped the MAX4996ETG+T with an extended -40°C to +85°C temperature range, ensuring reliable operation under varying environmental conditions. Additionally, the device's ESD protection of ±15kV Human Body Model (HBM) on the switch I/O pins provides robustness against electrostatic discharges, enhancing the longevity and durability of the switch.

The MAX4996ETG+T comes in a compact, 16-pin thin QFN package with a 3mm x 3mm footprint, which is ideal for space-constrained applications. The lead-free and RoHS-compliant design of this analog switch aligns with modern environmental standards, making it a responsible choice for eco-conscious designs.

In summary, the Maxim Integrated MAX4996ETG+T analog switch is a high-quality component that combines low on-resistance, high bandwidth, fast switching speeds, and robust protection features, all within a small package, making it a versatile choice for designers looking to optimize signal routing in their electronic systems.

You May Also Be Interested in

Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess