EN
  • EN
  • DE

MAX4993EVB+

Part No MAX4993EVB+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Single DPDT 10-Pin UTQFN / IC SWITCH DPDT 10UTQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit DPDT
Number of Circuits 1
On-State Resistance (Maximum) 500 mOhm
Channel-to-Channel Matching (ΔRon) 3 mOhm
Operating Supply Voltage 1.8 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 630ns, 2μs
Channel Capacitance (CS(off), CD(off)) 45pF
Current - Leakage (IS(off)) (Maximum) 100nA
Crosstalk -110dB @ 20kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-UFQFN
Manufacturer Package 10-UTQFN (1.4x1.8)
Win Source Part Number 786401-MAX4993EVB+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4993
Introduction Date May 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4993EVB+ CAD Model

Description

Maxim Integrated MAX4993EVB+ Evaluation Kit

The MAX4993EVB+ is an evaluation kit developed by Maxim Integrated, designed to showcase the capabilities and features of the MAX4993 high-performance analog switch. This evaluation board is an essential tool for engineers and designers looking to test the MAX4993's parameters and integrate it into their own designs for signal routing applications.

The MAX4993 analog switch offers low on-resistance and low on-capacitance, making it ideal for a variety of applications such as audio, video, and high-speed data lines. Its versatility is further enhanced by a wide operating voltage range and the ability to handle high peak current, ensuring reliable performance across different use cases.

Key Features of the MAX4993EVB+ Evaluation Kit:

  • High-Performance Analog Switch: The centerpiece of the evaluation kit, the MAX4993, delivers excellent signal integrity with low distortion.
  • Flexible Voltage Operation: The kit operates over a broad voltage range, accommodating various application needs.
  • Easy-to-Use Interface: The evaluation board is user-friendly, with clear markings and test points to facilitate easy measurement and analysis.
  • Robust Design: Built to handle high peak currents, the MAX4993EVB+ is suitable for demanding environments.

The evaluation board includes all necessary circuitry to evaluate the MAX4993. Users can quickly set up the board and connect it to their test equipment. The kit also features jumpers and headers, allowing for easy configuration changes and the ability to interface with external circuits.

With the MAX4993EVB+ Evaluation Kit, testing the MAX4993's parameters such as on-resistance, off-capacitance, and switching times becomes a straightforward process. This enables a comprehensive understanding of the switch's performance in various scenarios, aiding in the design and development of sophisticated electronic systems.

Whether you're working on audio equipment, video signal routing, or any application requiring a high-quality analog switch, the MAX4993EVB+ from Maxim Integrated provides a convenient and effective solution for your evaluation needs.

You May Also Be Interested in

Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,370 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess