EN
  • EN
  • DE

MAX4968AECM+

Part No MAX4968AECM+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC LINEAR SWITCH 16CH HV 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Switch Circuit SPST - NO
Number of Circuits 16
Max On Resistance 34 Ohm
Channel-to-Channel Matching (ΔRon) 1.02 Ohm
Single Supply Voltage (V+) 9.5 V to 10.5 V
Max Switch Time (Ton,Toff) 5μs, 3.5μs
-3db Bandwidth 30MHz
Charge Injection 150pC
Channel Capacitance(CS off, CD off) 9pF
Max Leakage Current (IS off) 1μA
Crosstalk -76dB @ 5MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LQFP/48-TQFP (7x7)
Win Source Part Number 073686-MAX4968AECM+
Ultra Librarian 3D Model Ultra Librarian MAX4968AECM+ CAD Model

Description

Maxim Integrated's MAX4968AECM+ Product Overview

The MAX4968AECM+ is a high-performance, 16-channel analog switch IC from Maxim Integrated, designed to deliver precision and reliability for a variety of applications. This versatile component is ideal for signal routing in data acquisition systems, medical equipment, and communication devices, among others. With its compact 48-pin LQFP package, the MAX4968AECM+ is engineered to save space on your PCB while providing robust functionality.

Key Features

  • Multiple Channels: The device boasts 16 single-pole/single-throw (SPST) switches, providing ample flexibility for complex signal routing.
  • Low On-Resistance: It offers low on-resistance (Ron) of 5Ω (typical), which ensures minimal signal attenuation and distortion.
  • Wide Voltage Range: The switch operates across a wide analog signal range of ±5.5V, making it suitable for various signal levels.
  • Low Crosstalk and Off-Isolation: These features help to maintain signal integrity by reducing interference between channels and from the off-state switches.
  • High ESD Protection: The device is equipped with ±15kV Human Body Model (HBM) ESD protection, safeguarding it from electrostatic discharges.
  • Serial Interface: A 3-wire serial interface is included for control of the switches, contributing to the ease of integration into digital systems.

Applications

The MAX4968AECM+ is suited for a wide range of applications, including:

  • Automated Test Equipment (ATE)
  • Medical Diagnostics and Imaging
  • Data Acquisition Systems
  • Communication Systems
  • Audio and Video Signal Routing

Quality and Reliability

Maxim Integrated ensures that the MAX4968AECM+ meets stringent quality standards, providing reliable performance in critical applications. The integration of multiple channels into a single IC not only reduces the component count but also enhances the overall system reliability and simplifies design complexity.

In summary, the MAX4968AECM+ from Maxim Integrated stands out as a high-quality, multi-channel analog switch that offers designers the flexibility, performance, and reliability needed for today's sophisticated electronic systems.

You May Also Be Interested in

Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.7837 $103.7837
2+ $100.4353 $200.8706
3+ $97.0870 $291.2610
4+ $87.0443 $348.1772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess