EN
  • EN
  • DE

MAX4968AECM+T

Part No MAX4968AECM+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC LINEAR SWITCH 16CH HV 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Switch Circuit SPST - NO
Number of Circuits 16
On-State Resistance (Maximum) 34Ohm
Channel-to-Channel Matching (ΔRon) 1.02Ohm
Supply Voltage , Single (V+) 2.3V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 5μs, 3.5μs
-3db Bandwidth 30MHz
Charge Injection 150pC
Channel Capacitance (CS(off), CD(off)) 9pF
Current - Leakage (IS(off)) (Maximum) 1μA
Crosstalk -76dB at 5MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP/48-TQFP (7x7)
Family Part Number MAX4968
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 704346-MAX4968AECM+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4968AECM+T CAD Model

Description

Maxim Integrated MAX4968AECM+T Analog Switch IC

The MAX4968AECM+T is a high-performance analog switch integrated circuit (IC) from Maxim Integrated, designed to deliver precision signal routing in a compact package. This IC is part of Maxim's extensive range of switch and multiplexer products, renowned for their reliability and efficiency in various applications.

Featuring low on-resistance and low crosstalk, the MAX4968AECM+T ensures minimal signal distortion and is suitable for passing high-frequency or video signals. The device is commonly used in applications such as signal routing in audio and video equipment, communication systems, data acquisition systems, and medical equipment, where maintaining signal integrity is crucial.

With a wide analog signal range, the MAX4968AECM+T can handle ±5.5V dual supplies or a single supply of up to +11V. This flexibility makes it an ideal choice for both dual-supply and single-supply operations, accommodating a variety of design requirements. The switch is also characterized by its low power consumption, which is essential for battery-powered and portable devices, where power efficiency is a key consideration.

The MAX4968AECM+T comes in a 48-pin TQFN (Thin Quad Flat No leads) package with an exposed pad for enhanced thermal performance. This compact form factor is advantageous for space-constrained applications. The device operates over the extended -40°C to +85°C temperature range, ensuring reliable performance under varying environmental conditions.

Moreover, the IC features multiple channels, which provides designers with the flexibility to route multiple signals within their system efficiently. The integration of ESD (Electrostatic Discharge) protection circuitry ensures the device's robustness against static electricity, which is critical for maintaining the longevity and reliability of the end product.

In summary, the Maxim Integrated MAX4968AECM+T is a versatile, high-quality analog switch that offers excellent performance for a wide range of applications. Its low on-resistance, low crosstalk, and flexible power supply options, combined with a compact package design, make it an excellent choice for designers looking to optimize their signal routing solutions.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.7837 $103.7837
2+ $100.4353 $200.8706
3+ $97.0870 $291.2610
4+ $87.0443 $348.1772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess