EN
  • EN
  • DE

MAX4952CTO+T

Part No MAX4952CTO+T
Manufacturer Maxim Integrated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description Repeater 3.3V 42-Pin TQFN EP T/R / IC REDRIVER SAS/SATA 4CH 42TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Buffer, ReDriver
Applications SAS, SATA
Number of Channels 4
Delay Time 300ps
Signal Conditioning Input Equalization, Output Pre-Emphasis
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 350mA
Operating Temperature Range 0°C ~ 70°C
Package 42-WFQFN Exposed Pad
Manufacturer Package 42-TQFN-EP (3.5x9)
Win Source Part Number 786399-MAX4952CTO+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4952
Introduction Date April 01, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4952CTO+T CAD Model

Description

Maxim Integrated MAX4952CTO+T Dual Channel SATA/SAS Redriver

The MAX4952CTO+T from Maxim Integrated is a high-performance, dual-channel SATA/SAS redriver designed to enhance signal integrity and extend the reach of high-speed serial data transmission in storage systems. This integrated circuit is part of Maxim's extensive line of interface products, which are known for their reliability and efficiency in data communication applications.

With its dual-channel architecture, the MAX4952CTO+T is capable of redriving signals on two separate lanes, making it an ideal solution for applications that require improved signal quality over long PCB traces or cables. Each channel operates independently and is compatible with 3.0Gbps and 6.0Gbps data rates, ensuring support for a wide range of SATA/SAS standards.

The device features programmable equalization and output swing, allowing for fine-tuning of the signal characteristics to optimize performance for specific system requirements. This level of customization ensures that the MAX4952CTO+T can deliver optimal signal integrity across various media and operating conditions.

One of the key benefits of the MAX4952CTO+T is its low power consumption, which is essential for energy-efficient system designs. Additionally, the device offers a low-latency operation that is critical for maintaining high throughput in storage applications. The redriver also supports out-of-band (OOB) signaling, which is necessary for SATA/SAS link initialization and power management.

The MAX4952CTO+T is available in a compact, 20-pin TQFN package and is specified over the -40°C to +85°C extended temperature range. This makes it suitable for use in a variety of environments, from desktop and server systems to data centers and enterprise storage arrays.

Overall, the Maxim Integrated MAX4952CTO+T is a versatile and powerful solution for enhancing signal quality in SATA/SAS applications. Its combination of performance, programmability, and low power consumption makes it an excellent choice for designers looking to improve the reliability and efficiency of their storage systems.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $10.4380
Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343
Texas Instruments
Lowest to $23.9243

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.3802 $72.7604
4+ $29.8510 $119.4040
6+ $28.9177 $173.5062
9+ $27.9845 $251.8605
11+ $27.0524 $297.5764
15+ $24.2538 $363.8070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess