EN
  • EN
  • DE
  • IT

MAX4896ETP+T

Part No MAX4896ETP+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC RELAY/LOAD DRVR 8CHAN 20-TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Switch Type Relay, Solenoid Driver
Number of Outputs 8
Output Configuration Low Side
Output Type N-Channel
Interface SPI
Load Voltage (V) 2.7V ~ 5.5V
Current - Output (Maximum) 410mA
Rds On 3Ohm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-WQFN Exposed Pad
Supplier Device Package 20-TQFN (5x5)
Family Part Number MAX4896
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 704300-MAX4896ETP+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4896ETP+T CAD Model

Description

Maxim Integrated's MAX4896ETP+T: A High-Performance Analog Switch

The MAX4896ETP+T by Maxim Integrated is a versatile and efficient analog switch designed to cater to a wide range of applications requiring high-speed signal routing. This precision device is part of Maxim's extensive portfolio of integrated circuits that are engineered to deliver performance and reliability in compact, power-conscious designs.

Key Features

  • Multiple Switch Configurations: The MAX4896ETP+T offers a flexible 8-channel configuration, allowing designers to utilize it in various multiplexing and signal-routing applications.
  • Low On-Resistance: With a low on-resistance of just 4.5 ohms (typical), this switch ensures minimal signal distortion and power loss, making it ideal for precision signal handling.
  • Low Crosstalk and Off-Isolation: The device is engineered to minimize crosstalk and off-isolation, which is critical for maintaining signal integrity in complex systems.
  • Wide Voltage Range: It operates over a wide voltage range of 1.8V to 5.5V, providing design flexibility for both single and dual supply operations.
  • ESD Protection: The MAX4896ETP+T is equipped with robust electrostatic discharge (ESD) protection, safeguarding the device against transient voltage spikes.

Applications

The MAX4896ETP+T is suitable for a variety of applications, including but not limited to:

  • Data acquisition systems
  • Audio and video signal routing
  • Communication systems
  • Medical equipment
  • Automotive infotainment

Package and Reliability

This analog switch comes in a compact, 20-pin TQFN package with an exposed pad for enhanced thermal performance. Its small footprint allows for high-density board layouts. Maxim Integrated ensures reliability with rigorous testing and quality control measures, making the MAX4896ETP+T a trustworthy component for critical applications.

Conclusion

Maxim Integrated's MAX4896ETP+T analog switch is a high-performance solution for designers looking to optimize their signal routing with minimal power loss and signal degradation. Its robust feature set, combined with Maxim's commitment to quality, makes it an excellent choice for a broad spectrum of electronic systems.

You May Also Be Interested in

Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1279 $64.5116
8+ $13.2331 $105.8648
12+ $12.8196 $153.8352
17+ $12.4061 $210.9037
21+ $11.9925 $251.8425
28+ $10.7519 $301.0532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess