EN
  • EN
  • DE

MAX4896ETP+

Part No MAX4896ETP+
Manufacturer Maxim Integrated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHAN 1:8 20TQFN / Power Switch/Driver 1:8 N-Channel 410mA 20-TQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Mfr Maxim Integrated
Series -
Package Tube
Switch Type Relay, Solenoid Driver
Number of Outputs 8
Output Configuration Low Side
Output Type N-Channel
Interface SPI
Voltage - Load 2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd) -
Current - Output (Max) 410mA
Rds On (Typ) 3Ohm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 20-TQFN (5x5)
Package / Case 20-WQFN Exposed Pad
Base Product Number MAX4896
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 60 pcs
Win Source Part Number 1382773-MAX4896ETP+
Ultra Librarian 3D Model Ultra Librarian MAX4896ETP+ CAD Model

Description

Maxim Integrated MAX4896ETP+ Product Overview

The MAX4896ETP+ from Maxim Integrated is a high-performance, octal SPDT (Single Pole Double Throw) switch IC designed to deliver exceptional signal integrity and switching capabilities. This versatile component is particularly suitable for applications that require routing of high-speed signals, including USB, LVDS, and PCI Express data lines. It is an ideal choice for designers looking to optimize their systems for both space and power efficiency.

Key Features

  • High-Bandwidth Switching: The MAX4896ETP+ supports high-bandwidth data lines, ensuring minimal signal distortion and attenuation for high-speed applications.
  • Low Power Consumption: With its low on-resistance and power-down feature, this switch IC minimizes power consumption, making it suitable for battery-powered devices.
  • Wide Operating Voltage Range: The device operates over a wide voltage range of 2.7V to 3.6V, accommodating various system power requirements.
  • ESD Protection: Integrated ESD protection circuits safeguard the device against electrostatic discharges, enhancing its durability and reliability.
  • Compact Packaging: The MAX4896ETP+ comes in a compact, 20-pin TQFN package, which saves valuable board space in dense circuit designs.

Applications

  • Data Communication Systems
  • Signal Routing
  • Networking Equipment
  • Audio/Video Switching
  • Consumer Electronics

The MAX4896ETP+ is engineered to meet the stringent requirements of modern electronic systems. Its advanced design ensures that high-speed digital signals are switched with precision, maintaining signal integrity across multiple channels. Furthermore, its robust construction and integrated protection features make it a reliable choice for long-term deployment in a wide range of industrial and consumer applications.

With Maxim Integrated's commitment to quality and performance, the MAX4896ETP+ is a standout solution for designers looking to enhance their products with high-speed signal switching capabilities while maintaining a focus on efficiency and compactness.

You May Also Be Interested in

Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9044 $51.6176
10+ $10.5883 $105.8830
15+ $10.2574 $153.8610
21+ $9.9265 $208.4565
27+ $9.5956 $259.0812
35+ $8.6030 $301.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess