The MAX488EESA from Maxim Integrated is a high-performance, low-power, RS-485/RS-422 transceiver designed to facilitate bidirectional communication on balanced transmission lines. This device is housed in a compact 8-pin NSOIC package, making it well-suited for space-constrained applications requiring robust data communication.
Key Features
- Integrated Protection: The MAX488EESA comes with integrated protection features including short-circuit protection, thermal shutdown, and a fail-safe receiver that guarantees a known output in the absence of input signals.
- Low Power Consumption: With a quiescent current as low as 120µA, this transceiver is ideal for power-sensitive applications.
- High Data Rates: Capable of supporting data rates up to 2.5Mbps, the MAX488EESA is suitable for high-speed communication requirements.
- Extended Temperature Range: It operates over a wide temperature range from -40°C to +85°C, making it reliable in extreme environments.
- Half-Duplex Communication: Designed for half-duplex communication, this transceiver allows for the transmission and reception of data over a single pair of wires, reducing the complexity and cost of the cable infrastructure.
Applications
The versatile nature of the MAX488EESA allows it to be used in various applications, including but not limited to:
- Industrial Control Systems
- Building Automation
- Networked Security Stations
- Data Collection Devices
- Remote Sensors
Technical Specifications
Parameter
Value
Package Type
8-pin NSOIC
Data Rate
Up to 2.5Mbps
Supply Voltage
4.75V to 5.25V
Operating Temperature
-40°C to +85°C
For those looking to implement a reliable and efficient communication interface in their electronic designs, the MAX488EESA transceiver from Maxim Integrated stands out as a robust solution that combines performance with durability.