EN
  • EN
  • DE

MAX4888BETI+T

Part No MAX4888BETI+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH QUAD DPDT 28TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Applications PCI Express
Switch Circuit DPDT
Number of Channels 2
On-State Resistance (Maximum) 8.4Ohm
Supply Voltage , Single (V+) 3V ~ 3.6V
-3db Bandwidth 8GHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (3.5x5.5)
Family Part Number MAX4888
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 704286-MAX4888BETI+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4888BETI+T CAD Model

Description

Maxim Integrated MAX4888BETI+T Product Overview

The MAX4888BETI+T from Maxim Integrated is a high-performance, low-power, PCIe 2.0 (5.0 Gbps) passive switch IC designed for use in a variety of applications that require switching of high-speed signals. This versatile component is ideal for applications in the computing, networking, and telecommunications industries, among others.

Featuring a quad SPDT (Single Pole Double Throw) configuration, the MAX4888BETI+T allows for the routing of differential signals to two different destinations without signal degradation. Its low on-capacitance (CON) and on-resistance (RON) ensure minimal insertion loss and distortion, making it suitable for high-speed data transmission while maintaining signal integrity.

Key Features

  • High-Speed Signal Switching: Supports PCIe 2.0 5.0 Gbps high-speed data transmission, making it well-suited for applications that require fast data transfer rates.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX4888BETI+T helps to reduce overall power usage in systems, contributing to energy savings.
  • Quad SPDT Configuration: Offers flexibility in signal routing with four independently controllable switch channels.
  • Excellent Signal Integrity: Features low on-capacitance and on-resistance to minimize insertion loss and maintain the quality of high-speed signals.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range from -40°C to +85°C, making it suitable for harsh environments.
  • Compact Package: Comes in a space-saving 28-pin TQFN package, ideal for applications where board space is at a premium.

Applications

The MAX4888BETI+T is well-suited for a range of applications, including:

  • Data center and enterprise storage systems
  • High-speed networking equipment
  • Servers and workstations
  • Signal routing in telecommunications infrastructure
  • Consumer electronics with high-speed data interfaces

With its combination of high-speed performance, low power consumption, and signal integrity, the MAX4888BETI+T from Maxim Integrated is a reliable choice for designers looking to incorporate a high-quality PCIe switch into their next-generation electronic designs.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7196 $62.9156
25+ $4.6939 $117.3475
39+ $4.5472 $177.3408
53+ $4.4006 $233.2318
68+ $4.2539 $289.2652
91+ $3.8138 $347.0558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess