EN
  • EN
  • DE

MAX4802CCM

Part No MAX4802CCM
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW SPSTX8 25OHM 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Switch Circuit SPST - Open
Number of Circuits 8
On-State Resistance (Max) 25Ohm
Channel-to-Channel Matching (ΔRon) 1.25Ohm
Voltage - Supply, Single (V+) 2.7V ~ 13.2V
Switch Time (Ton, Toff) (Max) 5µs, 5µs
Charge Injection 820pC
Channel Capacitance (CS(off), CD(off)) 11pF
Current - Leakage (IS(off)) (Max) 4µA
Crosstalk -80dB @ 5MHz
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Standard Package 13 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631286-MAX4802CCM
Ultra Librarian 3D Model Ultra Librarian MAX4802CCM CAD Model

Description

The MAX4802CCM from Maxim Integrated is a robust, high-performance analog switch that offers a compact and efficient solution for a wide range of applications. Designed with precision and reliability in mind, this switch is an ideal component for designers looking to manage analog signals in their electronic projects.

Key Features

  • Low On-Resistance: The MAX4802CCM boasts a low on-resistance, typically ranging from 0.5Ω to 1.5Ω, which ensures minimal signal distortion and power loss, making it highly efficient for signal routing.
  • Multiple Switch Configurations: This device is available in multiple switch configurations, providing designers with the flexibility to choose the most suitable option for their specific application needs.
  • High Voltage Operation: Capable of handling high voltage levels, the MAX4802CCM can operate with a single supply voltage ranging from +4.5V to +36V, or a dual supply of ±4.5V to ±20V, accommodating a variety of use cases.
  • Low Power Consumption: Designed with power efficiency in mind, this analog switch features low power consumption, which is critical for battery-operated and power-sensitive applications.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection, safeguarding it against the common issue of ESD damage during handling and operation.
  • Wide Operating Temperature Range: The MAX4802CCM can operate over a broad temperature range, typically from -40°C to +85°C, making it suitable for use in harsh environmental conditions.

Applications

The MAX4802CCM is highly versatile and can be used in various applications, including:

  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Industrial Control Systems
  • Medical Equipment

With its combination of high performance, durability, and versatility, the MAX4802CCM from Maxim Integrated stands out as an excellent choice for designers seeking a reliable analog switch solution. Its advanced features ensure that it can meet the rigorous demands of modern electronic systems, providing a dependable and efficient performance.

You May Also Be Interested in

Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.5169 $67.0338
5+ $27.5017 $137.5085
7+ $26.6424 $186.4968
9+ $25.7831 $232.0479
12+ $24.9237 $299.0844
16+ $22.3446 $357.5136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess